- Voltage, Rating
- Wire Gauge
- Conductor Material
- Jacket Material
- RoHS
- Series
- Mfr
- Package
- Product Status
- Connector Type A
- Connector Type B
- Base Product Number
Attribute column
Manufacturer
Multicomp Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Conductor Material | Contact Materials | Insulation Materials | Jacket Material | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Pitch | Max Power Dissipation | Wire Gauge | Connector Type A | Connector Type B | Features | Shrink Ratio | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPRRP-P-105 Multicomp | 59 | - | - | - | Copper | Bronze, Gold | Thermoplastic | PU | Non-Compliant | 1.5kV | - | - | - | - | - | - | - | - | 2.54 mm | - | 38SWG | - | - | - | - | 8.5 mm | 91.49 mm | 5.08 mm | ||
![]() SP32/1.2/GREEN/YEL Multicomp | 464 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | ||
![]() SP3X9/3-1.2MBLACK Multicomp | 262 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3:1 | - | - | - | ||
![]() SPTW16 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | ||
![]() PETAM1901BK25C Multicomp | 59 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JR8052/2M Multicomp | 140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm Stereo Jack Plug | Phono (RCA) Plug, x 2 | - | - | - | - | - | ||
![]() PP000060 Multicomp | In Stock | - | - | - | Tinned Copper | - | - | PVC | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP001255 Multicomp | 6427 | - | - | - | Copper | - | - | PVC | - | 600V | - | - | - | - | - | - | - | - | - | - | 21AWG | - | - | - | - | - | - | - | ||
![]() 3182Y-1MMWHT50M Multicomp | 146 | - | - | - | Copper | - | - | PVC | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2192Y-0.75MMGRY100M Multicomp | 88 | - | - | - | Copper | - | - | PVC | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2192Y-0.5MMBLK50M Multicomp | 76 | - | - | - | Copper | - | - | PVC | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3182Y-1.50MMBLK100M Multicomp | 122 | - | - | - | Copper | - | - | PVC | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEM0622-2009 WHITE 100M Multicomp | 147 | - | - | - | Copper | - | - | PVC | - | 48VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP3X6/2-1.2MBLACK Multicomp | 845 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3:1 | - | - | - | ||
![]() PETAM950BK50C Multicomp | 20 | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPRRP-G-105 Multicomp | 116 | - | - | - | Copper | - | - | PU | Compliant | 1.5kV | Tape & Reel (TR) | 0.1 % | 2 | 25 ppm/°C | 80.6 kΩ | 155 °C | -55 °C | Thin Film | - | 200 mW | 38AWG | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | - | 457.2 µm | 2.032 mm | 1.27 mm | ||
![]() MPRRW-V-105 Multicomp | 37 | - | - | - | Copper | - | - | PU | Non-Compliant | 1.5kV | - | - | - | - | - | - | - | - | - | - | 36SWG | - | - | - | - | - | - | - | ||
![]() MPRRP-T-104 PK2 Multicomp | 66 | - | - | - | Tinned Copper | - | - | - | Non-Compliant | 1.5kV | - | - | - | - | - | - | - | - | - | - | 33AWG | - | - | - | - | - | - | - | ||
![]() PP001475 Multicomp | 80 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP001426 Multicomp | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |