- Voltage, Rating
- Wire Gauge
- Conductor Material
- Jacket Material
- RoHS
- Series
- Mfr
- Package
- Product Status
- Connector Type A
- Connector Type B
- Base Product Number
Attribute column
Manufacturer
Multicomp Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | Jacket Material | Material front ring | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | RoHS | Type of electric connection | Voltage, Rating | With front ring | Wire Gauge | Shrink Ratio |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PP000119 Multicomp | In Stock | - | - | Tinned Copper | - | - | - | PVC | - | - | - | - | Yes | - | 1kV | - | - | - | ||
![]() PP001184 Multicomp | In Stock | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | - | 250V | - | - | - | ||
![]() PP000124 Multicomp | In Stock | - | - | Tinned Copper | - | - | - | PVC | - | - | - | - | Yes | - | 1kV | - | - | - | ||
![]() PP001176 Multicomp | In Stock | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | - | 250V | - | - | - | ||
![]() PP000256 Multicomp | In Stock | - | - | Tinned Copper | - | - | - | PVC | - | - | - | - | Yes | - | 440V | - | - | - | ||
![]() PP000027 Multicomp | In Stock | - | - | Tinned Copper | - | - | - | PVC | - | - | - | - | Yes | - | 1kV | - | - | - | ||
![]() 3184Y-1MMBLK Multicomp | 149 | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | - | 500V | - | - | - | ||
![]() 2192Y-0.75MMGRY Multicomp | 80 | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | - | 300V | - | - | - | ||
![]() PP000460 Multicomp | 25 | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | - | 500V | - | - | - | ||
![]() 2183Y-0.75MMBLK100M Multicomp | 39 | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | - | 300V | - | - | - | ||
![]() PP000441 Multicomp | 19 | - | - | Copper | - | - | - | LSZH | - | - | - | - | Yes | - | 500V | - | - | - | ||
![]() PP001265 Multicomp | In Stock | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | - | 600V | - | 16AWG | - | ||
![]() PP001213 Multicomp | 1180 | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | - | 600V | - | 4AWG | - | ||
![]() PP000078 Multicomp | In Stock | - | - | Tinned Copper | - | - | - | PVC | - | - | - | - | Yes | - | 1kV | - | - | - | ||
![]() 2X463 BLK Multicomp | 125 | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | - | 48VAC | - | - | - | ||
![]() 3182Y-0.75MMBLK Multicomp | 960 | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | - | 500V | - | - | - | ||
![]() 2192Y-0.5MMGRY100M Multicomp | In Stock | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | - | 500V | - | - | - | ||
![]() 2183Y-0.75MMWHT50M Multicomp | 35 | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | - | 300V | - | - | - | ||
![]() SPTW32 Multicomp | 229 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | ||
![]() SP3X18/6-5MBLACK Multicomp | 139 | - | - | - | Chrome | IP67/IP69K | Other | - | Plastic | 0 | 0 | 1 | - | Screw connection | - | Yes | - | 3:1 |