- Voltage, Rating
- Wire Gauge
- Conductor Material
- Jacket Material
- RoHS
- Series
- Mfr
- Package
- Product Status
- Connector Type A
- Connector Type B
- Base Product Number
Attribute column
Manufacturer
Multicomp Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Conductor Material | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | For Use With | Insulation Materials | Jacket Material | Manufacturer | Material front ring | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | RoHS | Type of electric connection | Voltage Rating (DC) | Voltage, Rating | With front ring | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Fastening Type | Max Power Dissipation | Depth | Current Rating | Number of Conductors | Number of Contacts | Polarity | Contact Style | Wire Gauge | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Impedance | Cable Length | Number of Bits | Wire/Cable Gauge | Propagation Delay | Lead/Base Style | Logic Function | Connector Type A | High Level Output Current | Number of Input Lines | Number of Output Lines | Outside Diameter | Wire/Cable Color | Number of Cores | Features | Shrink Ratio | Height | Length | Width | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PP001429 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R-132G7210150CD Multicomp | 882 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R-134G7210100CC Multicomp | 709 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC19811-RH Multicomp | 289 | - | - | - | - | - | - | Copper | - | - | - | - | PVC | PVC | - | - | - | - | - | Compliant | - | 150 V | 150V | - | Roll | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 4 | - | - | - | 24AWG | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | 5 mm | - | 4 | - | - | - | 30.5 m | - | Unknown | - | - | ||
![]() 2520GR Multicomp | 51 | - | - | - | - | - | - | - | - | - | - | Malleable Conduit Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP48/1.2/BLUE Multicomp | 68 | - | - | - | - | - | - | - | Chrome | IP67/IP69K | Other | - | - | - | - | Plastic | 0 | 1 | 1 | - | Screw connection | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | ||
![]() PET10GY50MR Multicomp | 67 | - | - | - | - | - | - | - | Black | IP67/IP69K | Other | - | - | - | - | Plastic | 0 | 1 | 1 | - | Screw connection | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STFE 10 CLR Multicomp | 293 | - | - | - | - | - | - | - | Black | IP67/IP69K | Other | - | - | - | - | Plastic | 0 | 0 | 1 | - | Screw connection | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STFE 16 CLR Multicomp | 249 | - | - | - | - | - | - | - | - | IP67/IP69K | Other | - | - | - | - | - | 0 | 1 | 0 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PETAM1270BK300R Multicomp | 42 | - | - | - | - | - | - | - | Chrome | IP67/IP69K | Other | - | - | - | - | Plastic | 0 | 1 | 1 | - | Spring clamp connection | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PET12GY25MR Multicomp | In Stock | - | - | - | - | - | - | - | Chrome | IP67/IP69K | Other | - | - | - | - | Plastic | 0 | 1 | 1 | - | Screw connection | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC19752 Multicomp | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | 4 | 4 | - | - | - | - | - | - | - | 2.1336 m | - | 26 AWG | - | - | - | Plug | - | - | - | - | Beige | - | - | - | - | - | - | Unknown | - | - | ||
![]() SP24/1.2/GREEN Multicomp | 191 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | 1 | 5.5 V | 1.65 V | - | - | 1 | - | 2.2 ns | - | D-Type, Flip-Flop | - | -32 mA | 1 | 1 | - | - | - | - | 2:1 | - | - | - | - | Lead Free | - | ||
![]() PETBK6B10 Multicomp | 930 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() PETBK12B10 Multicomp | 81 | - | - | Obsolete (Last Updated: 2 years ago) | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 7.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 5.7 mm | - | - | - | - | ||
![]() SP64/RL/BLACK Multicomp | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | ||
![]() SPTW48 Multicomp | 837 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | ||
![]() STFE4 4.8 CLR Multicomp | 787 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4:1 | - | - | - | - | - | - | ||
![]() PETBK25BG5 Multicomp | 197 | - | - | - | Gold | Flanges, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | - | Crimp | - | Receptacle | - | 4 | 200 °C | -65 °C | - | - | Female | Bayonet | - | - | 13 A | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Environment Resistant | ||
![]() SP16/1.2/GREEN Multicomp | 188 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | 0.1 % | 2 | - | 5 ppm/°C | - | 165 Ω | - | 125 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 2:1 | 558.8 µm | 1.6002 mm | 838.2 µm | - | - | - |