- Voltage, Rating
- Wire Gauge
- Conductor Material
- Jacket Material
- RoHS
- Series
- Mfr
- Package
- Product Status
- Connector Type A
- Connector Type B
- Base Product Number
Attribute column
Manufacturer
Multicomp Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Conductor Material | Base Product Number | CoilResistance | Contact Materials | Jacket Material | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Termination Style | Failure Rate | Wire Gauge | Impedance | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Contact Form | Unidirectional Channels | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Connector Type A | Release Time | Must Operate Voltage | Capacitance @ Frequency | Contact Rating (Current) | Connector Type B | Must Release Voltage | Seal Rating | Coil Insulation | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3192Y-1MMBLK Multicomp | 174 | - | - | - | - | - | Copper | DL60R22 | - | - | PVC | - | TE Connectivity Deutsch Connectors | Bag | Active | - | 500V | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3183Y-1.50MMWHT50M Multicomp | 74 | - | - | - | - | - | Copper | DIV46E23 | - | - | PVC | - | TE Connectivity Deutsch Connectors | Bag | Active | - | 500V | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP001224 Multicomp | 95 | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201 | Copper | - | - | - | PVC | - | MDE Semiconductor Inc | Bulk | Active | - | 600V | -55°C ~ 175°C (TJ) | M1.5KE | - | - | - | - | Zener | - | - | General Purpose | - | - | - | 16AWG | - | No | 31.4V | 1500W (1.5kW) | 33.3A | 45.7V | 28.2V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP001185 Multicomp | 791 | - | - | - | - | - | Copper | 090122 | - | - | PVC | - | Molex | Bulk | Active | - | 600V | - | * | - | - | - | - | - | - | - | - | - | - | - | 21AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP001204 Multicomp | 157 | - | - | - | 1206 (3216 Metric) | 1206 | Copper | CRCW1206 | - | - | PVC | - | Vishay Dale | Tape & Reel (TR) | Active | - | 600V | -55°C ~ 155°C | CRCW | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±300ppm/°C | - | 9.1 Ohms | Thick Film | - | 0.25W, 1/4W | - | - | 21AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.024 (0.60mm) | AEC-Q200 | ||
![]() PP000397 Multicomp | In Stock | - | - | - | - | - | Tinned Copper | 121050 | - | - | PVC | - | Molex | Bulk | Active | - | 1.5kV | - | Brad 121050 mPm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP000383 Multicomp | In Stock | - | - | - | Axial | Axial | Tinned Copper | RWR81 | - | - | PVC | - | Vishay Dale | Tape & Reel (TR) | Active | - | 1.5kV | -55°C ~ 250°C | Military, MIL-PRF-39007, RWR81N | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | 2 | ±50ppm/°C | - | 1.82 Ohms | Wirewound | - | 1W | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | ||
![]() PP000482 Multicomp | In Stock | - | - | Chassis Mount | - | - | Copper | - | 890 Ohms | - | PVC | - | Microchip Technology | Bulk | Active | - | 750V | -70°C ~ 125°C | BR230D | - | - | - | - | - | - | - | - | - | Solder Hook | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | 15 ms | 48VDC | Non Latching | 208VAC, 28VDC - Max | 53.9 mA | - | 15 ms | 36 VDC | - | 10 A | - | 11 VDC | - | - | - | - | - | ||
![]() MC002463 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP001206 Multicomp | 303 | - | - | - | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV02007 Multicomp | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phono (RCA) Plug, x 2 | - | - | - | - | Phono (RCA) Plug, x 2 | - | - | - | - | - | - | ||
![]() PP000090 Multicomp | In Stock | - | - | - | - | - | Tinned Copper | - | - | - | PVC | - | - | - | - | Yes | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP000388 Multicomp | In Stock | - | - | - | - | - | Tinned Copper | - | - | - | PVC | - | - | - | - | Yes | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP000478 Multicomp | 19 | - | - | - | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | 750V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP001181 Multicomp | In Stock | - | - | - | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP001082 Multicomp | In Stock | - | - | - | - | - | Tinned Copper | - | - | - | Silicone Rubber | - | - | - | - | Yes | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP000260 Multicomp | In Stock | - | - | - | - | - | Tinned Copper | - | - | - | FR PVC | - | - | - | - | Yes | 440V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BNC PL-BNC PL RG59 Multicomp | 108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP000050 Multicomp | In Stock | - | - | - | - | - | Tinned Copper | - | - | - | PVC | - | - | - | - | Yes | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP001283 Multicomp | 53 | - | - | - | - | - | Copper | - | - | - | PVC | - | - | - | - | Yes | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | 14AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |