Filters
- Current Rating
- Height
- Length
- Mount
- Power Rating
- REACH SVHC
- RoHS
- Weight
- Width
- Frequency
- Input Power
- For Use With
Attribute column
Manufacturer
Multicomp Motors - AC, DC
View Mode:
6 Results
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | For Use With | RoHS | Power Rating | Current Rating | Frequency | Outside Diameter | Input Power | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FMJ7201FB1 Multicomp | 44 | - | - | - | - | - | - | - | - | 60Hz | - | 4W | - | - | - | - | ||
![]() FMJ7201FJ1 Multicomp | 43 | - | - | - | - | - | - | - | - | 60Hz | - | 4W | - | - | - | - | ||
![]() 1595 Multicomp | 33 | - | - | - | - | RG/U-6, RG/U-58, RG/U-59, RG/U-62, 3C2V, 5C2V Coaxial Cables | - | - | - | - | - | - | - | - | - | - | ||
![]() MM10 Multicomp | 9808 | - | - | External | 17 g | - | Compliant | 1.23 W | 380 mA | - | - | - | 15.1 mm | 63.5 mm | 38.1 mm | No SVHC | ||
![]() MM18 Multicomp | 1058 | - | - | External | 28 g | - | Compliant | 420 mW | 110 mA | - | 23.8 mm | - | 27 mm | 63.5 mm | 38.1 mm | No SVHC | ||
![]() MM28 Multicomp | 1565 | - | - | External | 42 g | - | Compliant | 1.64 W | 220 mA | - | - | - | 30.5 mm | 63.5 mm | 38.1 mm | No SVHC |