- Max Output Current
- Number of Outputs
- Output Current
- REACH SVHC
- RoHS
- Max Input Voltage
- Nominal Output Voltage
- Output Voltage
- Power Rating
- Connector Type
- Max Input Voltage (AC)
- Max Output Power
Attribute column
Manufacturer
Multicomp AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage-Output 1 | Series | Connector Type | Type | Power Rating | Current Rating | Function | Number of Outputs | Output Voltage | Lead Length | Max Output Current | Output Current | Min Input Voltage | Max Input Voltage | Utilized IC / Part | Supplied Contents | Current - Output 1 | Max Output Power | Nominal Output Voltage | Primary Attributes | Max Input Voltage (DC) | Embedded | Secondary Attributes | Min Input Voltage (AC) | Max Input Voltage (AC) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPU25A-104-9 Multicomp | In Stock | - | - | 170 g | - | - | - | - | - | - | Compliant | - | - | Plug | - | 25 W | - | - | 1 | 9 V | - | 2.44 A | 2.44 A | 90 V | 264 V | - | - | - | 25 W | 9 V | - | - | - | - | 90 V | 264 V | No SVHC | ||
![]() AD-0630 Multicomp | In Stock | - | - | - | - | Amphenol | MS-3106A-18-5P | - | - | - | Compliant | - | - | - | - | 1.8 W | 300 mA | - | 1 | 6 V | - | 300 mA | 300 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | No SVHC | ||
![]() 3A-161WE24 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | Compliant | 24 V | - | Plug | - | 16 W | - | - | 1 | 24 V | 1 m | 625 mA | 625 mA | 90 V | 264 V | - | - | 625 mA | 16 W | 24 V | - | - | - | - | 90 V | 264 V | No SVHC | ||
![]() MP 450 Multicomp | In Stock | - | - | - | HFRD67 | - | - | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | ||
![]() SPU25A-103-6 Multicomp | In Stock | - | - | 170 g | - | - | - | - | - | - | Compliant | - | - | Plug | - | 20 W | - | - | 1 | 6 V | - | 3.33 A | 3.3 A | 90 V | 264 V | - | - | - | 25 W | 6 V | - | - | - | - | 90 V | 264 V | No SVHC | ||
![]() MW201 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 1 | - | - | 1.2 A | 1.2 A | - | 12 V | - | - | - | - | - | - | 12 V | - | - | - | - | Unknown |