- CoilResistance
- Relay Type
- Contact Materials
- Operate Time
- Release Time
- Coil Power
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Multicomp Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Dropout Volt | ElectricalLife | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Samacsys Description | Seal | Voltage Rating (VDC) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Height | Width | Body Height | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HRS1H-SDC24V Multicomp | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 6 | Silver Alloy | - | 24 V | 2880 Ω | - | - | - | 50000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | HRS1H-S-DC24V | - | - | - | 70 °C | -25 °C | Contact Manufacturer | - | - | - | - | 5.68 | - | - | - | - | - | - | - | - | unknown | - | - | - | 15.6 mm | 10.6 mm | 15.6MMX10.6MMX11.8MM | 50 mΩ | 50000000 Ω | 3 A | MOISTURE PROOF | 24 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 3 A | - | 5 ms | - | - | - | 5 ms | - | 200 mW | 120 V | DC | MOMENTARY | - | DC | 6 | 750 Vrms | Random | 1000 Vrms | - | - | SPDT | - | - | - | 0.008 A | 1 FORM C | 18 V | 2.4 V | 0.122 inch | - | - | - | - | - | 11.8 mm | - | - | ||
![]() MCCMP8-S-DC12V-C Multicomp | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 160ohm | 20A | Silver Alloy | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCCMP8-S-DC12V-C | - | - | - | 85 °C | -30 °C | Contact Manufacturer | - | - | - | - | 5.21 | - | - | - | - | - | - | QUICKCONNECT TERMINALS ALSO AVAILABLE | - | unknown | - | - | - | 32 mm | 27.4 mm | 32mm x 27.4mm x 20mm | - | - | 30 A | - | 24 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 30 A | - | 15 ms | 12VDC | - | - | 10 ms | - | 900 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | - | 12 V | SPDT | 0.075 A | - | 8.4 V | 1.2 V | - | - | - | - | - | - | 20 mm | - | - | ||
![]() MCCMP8-S-DC24V-C Multicomp | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 640 Ω | - | - | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCCMP8-S-DC24V-C | - | - | - | 85 °C | -30 °C | Contact Manufacturer | - | - | - | - | 5.21 | - | - | - | - | - | - | QUICKCONNECT TERMINALS ALSO AVAILABLE | - | unknown | - | - | - | 32 mm | 27.4 mm | 32mm x 27.4mm x 20mm | - | - | 30 A | - | 24 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 30 A | - | 15 ms | - | - | - | 10 ms | - | 900 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | - | 24 V | - | 0.038 A | - | 16.8 V | 2.4 V | - | - | - | - | - | - | 20 mm | - | - | ||
![]() HRAH-S-DC24V-C Multicomp | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 6 | Silver Alloy | Gold | 24 V | 1515 Ω | - | - | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | HRAH-S-DC24V-C | - | - | - | 70 °C | -25 °C | Contact Manufacturer | - | - | - | - | 5.19 | - | - | - | - | - | - | - | - | unknown | - | - | - | 10.2 mm | 7.4 mm | 10.2mm X 7.4mm X 10mm | 50 mΩ | 100000000 Ω | 1 A | - | 24 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 1 A | - | 6 ms | - | - | - | 4 ms | - | 380 mW | 120 V | AC/DC | MOMENTARY | - | DC | 6 | 500 Vrms | Random | 500 Vrms | - | - | SPDT | - | 24 V | - | 0.016 A | 1 FORM C | 16.8 V | 2.4 V | 3.5 inch | - | - | - | - | - | 10 mm | - | - | ||
![]() HRM2-SDC12V Multicomp | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 200 Ω | - | - | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | HRM2-SDC12V | - | - | - | 55 °C | -30 °C | Contact Manufacturer | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | unknown | - | TUV; UL | - | 29 mm | 12.6 mm | 29mm x 12.6mm x 20.8mm | - | - | 16 A | WATER PROOF | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 16 A | - | 15 ms | - | - | - | 8 ms | - | 720 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | - | 12 V | - | 0.06 A | - | 9.6 V | 0.6 V | - | - | - | - | - | - | 20.8 mm | - | - | ||
![]() MCHRM3H-DC12V-A Multicomp | 50 | - | - | - | - | - | - | - | - | - | - | - | - | 576ohm | 10A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRS2H-SDC24V Multicomp | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 1280 Ω | - | - | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | HRS2H-S-DC24V | - | - | - | 70 °C | -25 °C | Contact Manufacturer | - | - | - | - | 5.67 | - | - | - | - | - | - | - | - | unknown | - | - | - | 20.5 mm | 9.9 mm | 20.5mm x 9.9mm x 11.4mm | - | - | 2 A | - | 30 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 2 A | - | 7 ms | - | - | - | 3 ms | - | 450 mW | 125 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | DPDT | - | 24 V | - | 0.019 A | - | 18 V | 2.4 V | - | - | - | - | - | - | 11.4 mm | - | - | ||
![]() MCHRM2H-S-DC24V-C Multicomp | 239 | - | - | - | - | - | - | - | - | - | - | - | - | 1.067kohm | 16A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCJQX-13F-KE4C-24VDC Multicomp | 528 | - | - | - | - | - | - | - | - | - | - | - | - | 630ohm | 5A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCHRM2-S DC24V Multicomp | 1019 | - | - | - | - | - | - | - | - | - | - | - | - | 820ohm | 16A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPCO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCHRM1-S DC12V-C Multicomp | 833 | - | - | - | - | - | - | - | - | - | - | - | - | 200ohm | 5A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCRFT2CO024LT Multicomp | 405 | - | - | - | - | - | - | - | - | - | - | - | - | 1.1kohm | 8A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC25121 Multicomp | 1990 | - | - | - | - | DIP | - | - | - | - | - | - | - | 3291(ohm) | 1A | SILVER GOLD/SILVER | 2.4VDC | - | SPC TECHNOLOGY/ MULTICOMP | No | SPC Multicomp | MC25121 | 30W/120VA | Through Hole | -40C to 70C | - | - | Contact Manufacturer | 18VDC | 7.4(mm) | No | Non-Latching | 4.61 | Yes | - | Sealed | 30(V) | - | - | - | - | unknown | 6 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 2(A) | 1 Form C | POWER/SIGNAL RELAY | - | - | 5(ms) | 24VDC | DC | 7.29(mA) | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | SPDT | - | SPDT | - | - | - | - | - | No | 220(V) | 12.4(mm) | - | - | - | 10.2(mm) | - | ||
![]() MCHRM2-S DC12V Multicomp | 2205 | - | - | - | - | - | - | - | - | - | - | - | - | 200ohm | 16A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPCO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCRFT1CO615LT Multicomp | 1268 | - | - | - | - | - | - | - | - | - | - | - | - | 0.05ohm | 10A | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1CO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC25114 Multicomp | 318 | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 1.6kohm | 10A | Silver Alloy | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC25114 | - | - | - | 85 °C | -40 °C | Contact Manufacturer | - | - | - | - | 4.62 | - | - | - | - | - | - | - | - | unknown | - | - | - | 19 mm | 15.5 mm | 19mm x 15.5mm x 15.8mm | - | - | 10 A | - | 30 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 10 A | - | 10 ms | 24VDC | - | - | 5 ms | - | 360 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | - | 24 V | SPDT | 0.015 A | - | 16.8 V | 2.4 V | - | - | - | - | - | - | 15.8 mm | - | - | ||
![]() MCJQX-13F-LY2CL-230VAC Multicomp | 792 | - | - | - | - | - | - | - | - | - | - | - | - | 15kohm | 10A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRM2-SDC5V Multicomp | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 36 Ω | - | - | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | HRM2-SDC5V | - | - | - | 55 °C | -30 °C | Contact Manufacturer | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | unknown | - | TUV; UL | - | 29 mm | 12.6 mm | 29mm x 12.6mm x 20.8mm | - | - | 16 A | WATER PROOF | 150 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 16 A | - | 15 ms | - | - | - | 8 ms | - | 720 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | - | 5 V | - | 0.144 A | - | 4 V | 0.25 V | - | - | - | - | - | - | 20.8 mm | - | - | ||
![]() MC25122 Multicomp | 485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC25122 | - | - | - | - | - | Contact Manufacturer | - | - | - | - | 5.16 | - | MULTICOMP - MC25122 - RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRA-S-DC5V-C Multicomp | In Stock | - | - | Gold, Silver | PCB | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 1.7 g | 6 | Silver Alloy | Gold | 5 V | 55 Ω | - | Silver | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | HRA-S-DC5V-C | - | - | - | 70 °C | -25 °C | Contact Manufacturer | - | - | - | - | 5.16 | Compliant | - | - | - | 70 °C | -25 °C | - | 450 mW | unknown | - | - | - | 10.2 mm | 7.4 mm | 10.2mm X 7.4mm X 10mm | 50 mΩ | 100 MΩ | 1 A | - | 24 V | SOLDER | 1 | SPDT | 1 A | - | POWER/SIGNAL RELAY | 1 A | - | 6 ms | - | - | - | 4 ms | - | 330 mW | 120 V | AC/DC | MOMENTARY | 5 V | DC | 6 | 500 Vrms | Random | 500 Vrms | - | - | SPDT | - | 5 V | - | 0.09 A | 1 FORM C | 3.5 V | 0.5 V | 3.5 inch | - | - | - | 9.9 mm | 10.3 mm | 10 mm | - | No SVHC |