- CoilResistance
- Relay Type
- Contact Materials
- Operate Time
- Release Time
- Coil Power
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Multicomp Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | ElectricalLife | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Samacsys Description | Voltage, Rating | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Reach Compliance Code | Current Rating | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Number of Poles | Throw Configuration | Contact Current Rating | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Height | Width | Body Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HRM-SDC24V Multicomp | In Stock | - | - | - | PCB | - | - | - | - | - | - | - | - | - | 820 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 70 °C | -30 °C | - | 720 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | SPDT | 10 A | - | - | - | - | - | - | 8 ms | - | 720 mW | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.8 mm | 29 mm | - | No SVHC | ||
![]() HRS1H-SDC12V Multicomp | In Stock | - | - | - | PCB | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 6 | Silver Alloy | - | - | 12 V | 700 Ω | - | Silver | 50000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | HRS1H-S-DC12V | - | 70 °C | -25 °C | Contact Manufacturer | 5.69 | Compliant | Signal Relays | - | - | - | - | 55 °C | -25 °C | - | 200 mW | unknown | - | 15.6 mm | - | 10.6 mm | 15.6MMX10.6MMX11.8MM | 50 mΩ | 100 MΩ | 3 A | MOISTURE PROOF | 24 V | SOLDER | - | 1 | SPDT | 1 A | POWER/SIGNAL RELAY | 3 A | - | 5 ms | - | - | 5 ms | - | 200 mW | 120 V | DC | MOMENTARY | 12 V | DC | 6 | 750 Vrms | Random | 1000 Vrms | - | - | SPDT | - | - | 0.017 A | 1 FORM C | 9 V | 1.2 V | 0.122 inch | 11.8 mm | 15.5 mm | 11.8 mm | No SVHC | ||
![]() HRM-SDC5V Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 35 Ω | - | - | 50000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | HRM-S-DC5V | - | 55 °C | -30 °C | Contact Manufacturer | 5.69 | - | - | - | - | - | - | - | - | - | - | unknown | - | 29 mm | - | 12.6 mm | 29mm x 12.6mm x 20.8mm | - | - | 16 A | - | 30 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 16 A | - | 15 ms | - | - | 8 ms | - | 720 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | 5 V | - | 0.144 A | - | 3.75 V | 0.5 V | - | - | - | 20.8 mm | - | ||
![]() HRA-S-DC24V-C Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 6 | Silver Alloy | Gold | - | 24 V | 1280 Ω | - | - | 100000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | HRA-S-DC24V-C | - | 70 °C | -25 °C | Contact Manufacturer | 5.21 | - | - | - | - | - | - | - | - | - | - | unknown | - | 10.2 mm | - | 7.4 mm | 10.2mm X 7.4mm X 10mm | 50 mΩ | 100000000 Ω | 1 A | - | 24 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 1 A | - | 6 ms | - | - | 4 ms | - | 450 mW | 120 V | AC/DC | MOMENTARY | - | DC | 6 | 500 Vrms | Random | 500 Vrms | - | - | SPDT | 24 V | - | 0.019 A | 1 FORM C | 16.8 V | 2.4 V | 3.5 inch | - | - | 10 mm | - | ||
![]() HRAH-S-DC12V-C Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 6 | Silver Alloy | Gold | - | 12 V | 440 Ω | - | - | 100000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | HRAH-S-DC12V-C | - | 70 °C | -25 °C | Contact Manufacturer | 5.19 | - | - | - | - | - | - | - | - | - | - | unknown | - | 10.2 mm | - | 7.4 mm | 10.2mm X 7.4mm X 10mm | 50 mΩ | 100000000 Ω | 1 A | - | 24 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 1 A | - | 6 ms | - | - | 4 ms | - | 330 mW | 120 V | AC/DC | MOMENTARY | - | DC | 6 | 500 Vrms | Random | 500 Vrms | - | - | SPDT | 12 V | - | 0.028 A | 1 FORM C | 8.4 V | 1.2 V | 3.5 inch | - | - | 10 mm | - | ||
![]() HRA-S-DC12V-C Multicomp | In Stock | - | - | Gold, Silver | PCB | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 1.7 g | 6 | Silver Alloy | Gold | - | 12 V | 320 Ω | - | Silver | 100000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | HRA-S-DC12V-C | - | 70 °C | -25 °C | Contact Manufacturer | 5.2 | Compliant | - | - | PCB | - | - | 70 °C | -25 °C | - | 450 mW | unknown | - | 10.2 mm | - | 7.4 mm | 10.2mm X 7.4mm X 10mm | 50 mΩ | 100 MΩ | 1 A | - | 24 V | SOLDER | - | 1 | SPDT | 1 A | General Purpose | 1 A | - | 6 ms | - | - | 4 ms | - | 450 mW | 120 V | AC/DC | MOMENTARY | 12 V | DC | 6 | 500 Vrms | Random | 500 Vrms | - | - | SPDT | 12 V | - | 0.038 A | 1 FORM C | 8.4 V | 1.2 V | 3.5 inch | 9.9 mm | 10.3 mm | 10 mm | No SVHC | ||
![]() HRS2H-SDC5V. Multicomp | In Stock | - | - | Gold | PCB | - | - | - | - | - | - | - | - | - | 125 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 1 A | General Purpose | - | - | - | - | - | 4 ms | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.2 mm | 10.8 mm | - | No SVHC | ||
![]() HRM-SDC9V Multicomp | In Stock | - | - | - | PCB | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 115 Ω | - | Silver | 50000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | HRM-S-DC9V | - | 55 °C | -30 °C | Contact Manufacturer | 5.69 | Compliant | - | - | - | - | - | 70 °C | -30 °C | - | 720 mW | unknown | - | 29 mm | - | 12.6 mm | 29mm x 12.6mm x 20.8mm | - | - | 16 A | - | 30 V | SOLDER | - | 1 | SPDT | 10 A | POWER/SIGNAL RELAY | 16 A | - | 15 ms | - | - | 8 ms | - | 720 mW | 250 V | AC/DC | MOMENTARY | 9 V | DC | - | - | - | - | - | - | SPDT | 9 V | - | 0.08 A | - | 6.75 V | 0.9 V | - | 20.8 mm | 29 mm | 20.8 mm | No SVHC | ||
![]() MC25143 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCCMA51-S-DC12V-C Multicomp | 874 | - | - | - | - | - | - | - | - | - | - | - | - | - | 180ohm | 20A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | ||
![]() SMS-RC Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Spacer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRM-SDC12V Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 200 Ω | - | - | 50000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | HRM-S-DC12V | - | 55 °C | -30 °C | Contact Manufacturer | 5.69 | - | - | - | - | - | - | - | - | - | - | unknown | - | 29 mm | - | 12.6 mm | 29mm x 12.6mm x 20.8mm | - | - | 16 A | - | 30 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 16 A | - | 15 ms | - | - | 8 ms | - | 720 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | 12 V | - | 0.06 A | - | 9 V | 1.2 V | - | - | - | 20.8 mm | - | ||
![]() SPC11079 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | 120 V | - | 1.7 kΩ | - | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | 10 A | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() MC25125 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 290 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 8 A | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.3 mm | 10.1 mm | - | Unknown | ||
![]() MC36156. Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 Ω | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 160 Ω | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.5 mm | 16 mm | - | - | ||
![]() MC36155. Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8 Ω | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 27.8 Ω | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.5 mm | 16 mm | - | - | ||
![]() SPC9800 Multicomp | In Stock | - | - | - | Through Hole | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 15 A | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() MC25138 Multicomp | 19 | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 400ohm | 10A | Silver Alloy | 100000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC25138 | - | 85 °C | -30 °C | Contact Manufacturer | 4.6 | - | - | - | - | - | - | - | - | - | - | unknown | - | 19 mm | - | 15.5 mm | 19mm x 15.5mm x 16mm | - | - | 10 A | - | 24 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 10 A | - | 10 ms | 12VDC | - | 5 ms | - | 360 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | 12 V | SPDT | 0.03 A | - | 8.4 V | 1.2 V | - | - | - | 16 mm | - | ||
![]() RS-11B Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC25123 Multicomp | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 1067 Ω | - | - | 100000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC25123 | MC251 | 70 °C | -30 °C | Contact Manufacturer | 5.18 | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | unknown | - | 29 mm | - | 12.6 mm | 29mm x 12.6mm x 20.6mm | - | - | 5 A | MOISTURE PROOF | 24 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 5 A | - | 15 ms | - | - | 8 ms | - | 540 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | DPDT | 24 V | - | 0.023 A | - | 18 V | 2.4 V | - | - | - | 20.6 mm | - |