- CoilResistance
- Relay Type
- Contact Materials
- Operate Time
- Release Time
- Coil Power
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Multicomp Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | CoilResistance | Contact Current | Contact Materials | Dropout Volt | ElectricalLife | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Seal | Voltage Rating (VDC) | ECCN Code | Additional Feature | HTS Code | Power Rating | Depth | Reach Compliance Code | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Height | Width | Body Height | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCHRS4FH-S-DC5V-C Multicomp | 186 | - | - | - | - | 70ohm | 10A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCCMA31-DC12V-C-NS Multicomp | 652 | - | - | - | - | 90ohm | 30A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC25147 Multicomp | 3321 | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 160 Ω | - | Silver | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC25147 | - | - | - | - | 85 °C | -30 °C | Contact Manufacturer | - | - | - | - | 5.16 | Compliant | - | - | - | - | - | 900 mW | - | unknown | - | - | 32.2 mm | 27.5 mm | 32.2mm x 27.5mm x 20.4mm | 30 A | 24 V | SOLDER | SPST | 30 A | - | General Purpose | 30 A | - | 15 ms | - | - | - | 10 ms | - | 900 mW | 250 V | AC/DC | MOMENTARY | 12 V | DC | SPST | - | 12 V | - | 0.075 A | 8.4 V | 1.2 V | - | - | - | 20.4 mm | 27 mm | 20.4 mm | - | Unknown | ||
![]() MC25144 Multicomp | 131 | - | - | - | - | 62.5(ohm) | - | Silver Alloy | 0.5VDC | - | - | No | - | - | - | 240W/4KVA | Through Hole | -40C to 85C | - | - | - | 3.5VDC | 12.7(mm) | No | Non-Latching | - | Compliant | Sealed | 30(V) | - | - | - | 400 mW | - | - | 8 | PC Pin | - | - | - | - | - | - | SPDT | 16(A) | 1 Form C | General Purpose | - | - | 10(ms) | - | - | 80(mA) | - | - | - | - | - | - | 5 | - | - | SPDT | - | - | - | - | - | No | 380(V) | 29(mm) | 15.7 mm | 12.7 mm | - | 15.7(mm) | Unknown | ||
![]() MC25119 Multicomp | 3589 | - | - | - | - | 320ohm | 2A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCCMA1-S-DC12V-C Multicomp | 613 | - | - | - | - | 180ohm | 15A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC25154 Multicomp | 116 | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 160 Ω | - | Silver | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC25154 | - | - | - | - | 85 °C | -30 °C | Contact Manufacturer | - | - | - | - | 5.16 | Compliant | - | - | - | QUICKCONNECT TERMINALS ALSO AVAILABLE | - | 900 mW | - | unknown | - | - | 32 mm | 27.4 mm | 32mm x 27.4mm x 20mm | 30 A | 24 V | SOLDER | SPST | 30 A | - | General Purpose | 30 A | - | 15 ms | - | - | - | 10 ms | - | 900 mW | 250 V | AC/DC | MOMENTARY | 12 V | DC | SPST | - | 12 V | - | 0.075 A | 8.4 V | 1.2 V | - | - | - | 20.4 mm | 27 mm | 20 mm | - | Unknown | ||
![]() MC25113 Multicomp | 174 | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 400ohm | 10A | Silver Alloy | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC25113 | - | - | - | - | 85 °C | -40 °C | Contact Manufacturer | - | - | - | - | 4.62 | - | - | - | - | - | - | - | - | unknown | - | - | 19 mm | 15.5 mm | 19mm x 15.5mm x 15.8mm | 10 A | 30 V | SOLDER | - | - | - | POWER/SIGNAL RELAY | 10 A | - | 10 ms | 12VDC | - | - | 5 ms | - | 360 mW | 250 V | AC/DC | MOMENTARY | - | DC | SPDT | - | 12 V | SPDT | 0.03 A | 8.4 V | 1.2 V | - | - | - | - | - | 15.8 mm | - | - | ||
![]() MC25115 Multicomp | 436 | - | - | NO | PANEL MOUNT | 90 Ω | 40A | Silver | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC25115 | MC2511 | - | - | - | 85 °C | -40 °C | Contact Manufacturer | - | - | - | - | 5.19 | Compliant | - | - | EAR99 | - | 8536.49.00.75 | - | 27.6 mm | unknown | - | - | 27.8 mm | 27.6 mm | 27.8mm x 27.6mm x 24.6mm | 40 A | 75 V | QUICK CONNECT | SPDT | 40 A | - | POWER/SIGNAL RELAY | - | - | 10 ms | 12VDC | - | - | 10 ms | - | 1600 mW | - | DC | MOMENTARY | 12 V | DC | SPDT | - | 12 V | SPDT | 0.133 A | 8.4 V | 1.2 V | - | - | - | 24.6 mm | 27.8 mm | 24.6 mm | - | Unknown | ||
![]() MC25116 Multicomp | 94 | - | - | NO | PANEL MOUNT | 90 Ω | - | Silver | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC25116 | MC2511 | - | - | - | 85 °C | -40 °C | Contact Manufacturer | - | - | - | - | 5.19 | Compliant | - | - | EAR99 | WITH DIODE | 8536.49.00.75 | - | 27.6 mm | unknown | - | - | 27.8 mm | 27.6 mm | 27.8mm x 27.6mm x 24.6mm | 40 A | 75 V | QUICK CONNECT | SPDT | 40 A | - | POWER/SIGNAL RELAY | - | - | 10 ms | - | - | - | 10 ms | - | 1600 mW | - | DC | MOMENTARY | 12 V | DC | SPDT | - | 12 V | - | 0.133 A | 8.4 V | 1.2 V | - | - | - | 24.6 mm | 27.8 mm | 24.6 mm | - | Unknown | ||
![]() MC25120 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC25120 | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | 5.19 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC25134 Multicomp | 214 | - | - | - | - | 55.6ohm | 2A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC25135 Multicomp | 944 | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 1.28kohm | 2A | Silver Alloy | - | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC25135 | - | - | - | - | 70 °C | -25 °C | Contact Manufacturer | - | - | - | - | 4.6 | - | - | - | - | - | - | - | - | unknown | - | - | 20.3 mm | 10 mm | 20.3mm x 10mm x 11.5mm | 2 A | 30 V | SOLDER | - | - | - | POWER/SIGNAL RELAY | 2 A | - | 7 ms | 24VDC | - | - | 3 ms | - | 200 mW | 125 V | AC/DC | MOMENTARY | - | DC | DPDT | - | 24 V | DPDT | 0.008 A | 18 V | 2.4 V | - | - | - | - | - | 11.5 mm | - | - | ||
![]() MCCMA4-S-DC12V-C-E Multicomp | 1141 | - | - | - | - | 90ohm | 30A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC4133-S-DC12V-C Multicomp | 564 | - | - | - | - | 96ohm | 35A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCCMA31-DC12V-C Multicomp | 621 | - | - | - | - | 90ohm | 30A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC36173 Multicomp | In Stock | - | - | - | - | 1.1 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 540 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.8 mm | 12.6 mm | - | - | - | ||
![]() MC36171 Multicomp | In Stock | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 540 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.8 mm | 12.6 mm | - | - | - | ||
![]() MC36158. Multicomp | In Stock | - | - | - | - | 27.8 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.8 mm | 16 mm | - | - | - | ||
![]() MC36140 Multicomp | In Stock | - | - | - | - | 2.88 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2 mm | 15.5 mm | - | - | - |