- CoilResistance
- Relay Type
- Contact Materials
- Operate Time
- Release Time
- Coil Power
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Multicomp Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Reach Compliance Code | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC25139 Multicomp | 50 | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 1.6kohm | 10A | Silver Alloy | 100000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC25139 | 85 °C | -30 °C | Contact Manufacturer | 4.59 | unknown | 19 mm | 15.5 mm | 19mm x 15.5mm x 16mm | 10 A | 24 V | SOLDER | POWER/SIGNAL RELAY | 10 A | - | 10 ms | 24VDC | - | 5 ms | - | 360 mW | 250 V | AC/DC | MOMENTARY | DC | SPDT | 24 V | SPDT | 0.015 A | 16.8 V | 2.4 V | 16 mm |