- Coil Voltage
- CoilResistance
- Contact Configuration
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Product Status
- Series
- Base Product Number
- Color
- Connector Type
Attribute column
Manufacturer
Multicomp Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Cable Opening | Coil Voltage | Contact Configuration | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3572.1220.241 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC3572-1220-241 Multicomp | 371 | - | - | - | - | - | - | - | - | - | 2.15kohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | DPDT-NO | - | - | - | - | - | ||
![]() MC3572-1220-123 Multicomp | 759 | - | - | - | - | - | - | - | - | - | 500ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | DPDT-NO | - | - | - | - | - | ||
![]() MC3570-1331-053 Multicomp | 819 | - | - | - | - | - | - | - | - | - | 500ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | SPST-NO | - | - | - | - | - | ||
![]() MC3563-1231-053 Multicomp | 1172 | - | - | - | - | - | - | - | - | - | 200ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | SPDT | - | - | - | - | - | ||
![]() MCCGSM-051A-G Multicomp | 428 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 150ohm | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 19.2 MHz | ±50ppm | - | - | 100 Ohms | 16pF | Fundamental | - | ±30ppm | - | 5VDC | SPST-NO | - | 0.026 (0.65mm) | - | - | - | ||
![]() MC3570-1333-051 Multicomp | 387 | - | - | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | Composite | - | - | CTV07RW | 500ohm | Gold | Copper Alloy | Amphenol Aerospace Operations | Bulk | Composite | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | Solder | Receptacle, Male Pins | - | 187 | Olive Drab | Military | Threaded | - | N (Normal) | Shielded | Environment Resistant | - | - | Olive Drab Cadmium | 25-187 | - | - | - | - | - | - | 5VDC | SPST-NO | Alignment Disc | - | 50.0µin (1.27µm) | - | - | ||
![]() MC3570-1331-243 Multicomp | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | KPT07 | 2kohm | Gold | - | ITT Cannon, LLC | Bulk | Metal | Active | 600VAC, 850VDC | -55°C ~ 125°C | KPT | - | Solder Cup | Receptacle, Female Sockets | - | 3 | Olive Drab | - | Bayonet Lock | 7.5A | N (Normal) | - | Environment Resistant | - | - | Olive Drab Cadmium | 8-3 | - | - | - | - | - | - | 24VDC | SPST-NO | - | - | 50.0µin (1.27µm) | - | - | ||
![]() MC3570-1411-051 Multicomp | 398 | - | - | - | - | - | - | - | - | - | 500ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | SPST-NO | - | - | - | - | - | ||
![]() 3572.1220.051 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC3570-1421-054 Multicomp | 750 | - | - | - | - | - | - | - | - | - | 375ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | DPDT-NO | - | - | - | - | - |