- Resistance
- Temperature Coefficient
- Resistor Type
- Power Rating
- Resistance Tolerance
- Voltage, Rating
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Series | Tolerance | ECCN Code | Temperature Coefficient | Resistance | Composition | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Resistance Tolerance | Product Length | Product Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF501K5 Multicomp | 5728 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 1.5kohm | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | - | ± 1% | 10mm | - | - | ||
![]() MCRC1/2G3R3JT-RH Multicomp | 114 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 350 V | 350 V | - | 5 % | - | - | 3.3 Ω | Carbon Composition | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() MF2568R Multicomp | 24022 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 68ohm | - | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | - | ± 1% | 6.8mm | - | - | ||
![]() MCF0.5W3K3 Multicomp | 6245 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 450ppm/°C | 3.3kohm | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | ||
![]() MCF0.25W1M5 Multicomp | 2672 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -700ppm/°C to 0ppm/°C | 1.5Mohm | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | - | ||
![]() MF252K Multicomp | 36530 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 2kohm | - | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | - | ± 1% | 6.8mm | - | - | ||
![]() MC0603SAF1000T5E Multicomp | 632 | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0603SAF1000T5E | MC0603SAF(SMT) | 125 °C | -55 °C | SMT, 0603 | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Contact Manufacturer | - | 4.78 | - | Yes | - | - | MC0603SAF(SMT) | 1% | EAR99 | - | 100 Ω | - | Fixed Resistors | - | TR | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | unknown | 0.1 W | - | - | - | 0603 | - | - | - | - | - | ||
![]() MF25150K Multicomp | 7222 | - | - | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF25150K | MF25 | 155 °C | -55 °C | - | 2.5 mm | - | 6.8 mm | - | Axial | - | Contact Manufacturer | - | 5.69 | - | Yes | - | 250V | MF25 | 1% | EAR99 | ± 50ppm/°C | 150kohm | - | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | ± 1% | 6.8mm | - | - | ||
![]() MOR03SJ0681A19 Multicomp | 6612 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 350ppm/°C | 680ohm | - | - | 3W | - | - | - | High Stability | - | - | - | - | - | - | - | ± 5% | 16mm | - | - | ||
![]() MF121K3 Multicomp | 15650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 50ppm/°C | 1.3kohm | - | - | 125mW | - | - | - | Precision | - | - | - | - | - | - | - | ± 1% | 3.5mm | - | - | ||
![]() MCF0.5W330R Multicomp | 12293 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 450ppm/°C | 330ohm | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | ||
![]() MF12220K Multicomp | 5530 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 50ppm/°C | 220kohm | - | - | 125mW | - | - | - | Precision | - | - | - | - | - | - | - | ± 1% | 3.5mm | - | - | ||
![]() MF251K3 Multicomp | 992 | - | - | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF251K3 | MF25 | 155 °C | -55 °C | - | 2.5 mm | - | 6.8 mm | - | Axial | - | Contact Manufacturer | - | 5.69 | - | Yes | - | 250V | MF25 | 1% | EAR99 | ± 50ppm/°C | 1.3kohm | - | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | ± 1% | 6.8mm | - | - | ||
![]() MF5047K Multicomp | 6877 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 47kohm | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | - | ± 1% | 10mm | - | - | ||
![]() MCF0.5W330K Multicomp | 2003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | -700ppm/°C to 0ppm/°C | 330kohm | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | ||
![]() MGRF2WJ0156AA9 Multicomp | 11235 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kV | - | - | - | ± 200ppm/°C | 15Mohm | - | - | 2W | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 17mm | - | - | ||
![]() MCMF0W4BB2500A50 Multicomp | 15935 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 15ppm/°C | 250ohm | - | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | - | ± 0.1% | 3.5mm | - | - | ||
![]() MF2515R Multicomp | 3240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 15ohm | - | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | - | ± 1% | 6.8mm | - | - | ||
![]() MF251K6 Multicomp | 3658 | - | - | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF251K6 | MF25 | 155 °C | -55 °C | - | 2.5 mm | - | 6.8 mm | - | Axial | - | Contact Manufacturer | - | 5.69 | - | Yes | - | 250V | MF25 | 1% | EAR99 | ± 50ppm/°C | 1.6kohm | - | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | ± 1% | 6.8mm | - | - | ||
![]() MCF2W330K Multicomp | 550 | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF2W330K | - | 155 °C | -55 °C | - | 6.5 mm | - | 17.5 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | - | 5.6 | - | Yes | - | 500V | - | 5% | EAR99 | -700ppm/°C to 0ppm/°C | 330kohm | - | Fixed Resistors | 2W | - | CARBON FILM | Tubular | General Purpose | unknown | 2 W | 28 mm | 500 V | 0.75 mm | - | 70 °C | ± 5% | 16mm | - | - |