- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Qualification | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Insulation Resistance | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMR06X9761FTL Multicomp | 1846 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | - | Cut Tape | 2011 | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 9.76kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X75R0FTL Multicomp | 12742 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 75Ohm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X3302FTL Multicomp | 4026 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 33kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X6800FTL Multicomp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 680Ohm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X6801FTL Multicomp | 5539 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 6.8kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X3600FTL Multicomp | 2271 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 360Ohm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X4700FTL Multicomp | 14017 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 470Ohm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X2701FTL Multicomp | 4678 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 2.7kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W0603190K9 Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | MC | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 90.9kOhm | - | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | Chip | FIXED RESISTOR | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA5603 Multicomp | 2911 | - | Datasheet | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 560kOhm | - | - | - | Thick Film | - | 1.5W | 500V | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W04021649K Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | - | 2 | EAR99 | 100 ppm/°C | 649kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | - | - | 70°C | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F4123SE Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 412kOhm | - | 125°C | -55°C | Thick Film | - | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCKNP03UJ020KB00 Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | 500 V | 500V | - | - | - | 5 % | - | - | - | - | ± 400ppm/°C | 0.2ohm | - | - | - | Wirewound | - | 3W | - | - | - | Flame Proof | - | - | - | - | - | - | - | - | - | ± 5% | 13.5mm | - | - | No SVHC | - | ||
![]() MF2543R Multicomp | 4270 | - | - | - | - | - | 2 | - | - | - | Compliant | - | 250 V | 250 V | 250 V | - | - | - | 1 % | - | - | - | - | 50 ppm/°C | 43 Ω | - | 155 °C | -55 °C | Metal Film | - | 250 mW | - | - | - | Precision | - | - | - | - | - | 28 mm | - | 540 µm | - | ± 1% | 6.8mm | - | - | No SVHC | - | ||
![]() MCPWR12FTEA5601 Multicomp | 549 | - | Datasheet | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 5.6kOhm | - | - | - | Thick Film | - | 1.5W | 500V | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP05W4F6803T5E Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 680kOhm | - | 155°C | -55°C | Thick Film | - | 250mW | 150V | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCF0.5W15R Multicomp | 629 | - | - | - | - | - | 2 | - | - | - | Compliant | - | 350 V | 350 V | 350 V | - | - | - | 5 % | - | - | - | - | 450 ppm/°C | 15 Ω | - | 155 °C | -55 °C | Carbon Film | - | 500 mW | - | - | - | General Purpose | - | - | - | - | - | 28 mm | 10 GΩ | 540 µm | - | ± 5% | 10mm | - | - | No SVHC | - | ||
![]() MC0125W1206139K Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 39kOhm | - | 155°C | -55°C | Thick Film | - | 125mW | 200V | - | Chip | FIXED RESISTOR | - | 200V | 3216 | - | 1206 | - | - | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MOR03SJ0151A19 Multicomp | 162 | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | - | ± 350ppm/°C | 150ohm | - | - | - | - | - | 3W | - | - | - | High Stability | - | - | - | - | - | - | - | - | - | ± 5% | 16mm | - | - | - | - | ||
![]() MC0063W06031107R Multicomp | In Stock | - | Datasheet | - | - | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | MC | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 107Ohm | - | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | Chip | FIXED RESISTOR | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | 800μm | No SVHC | RoHS Compliant |