- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF1220K Multicomp | 15557 | - | - | - | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF1220K | MF12 | - | - | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | - | 200 V | 200 V | 200V | - | - | MF12 | 1 % | - | - | - | EAR99 | ± 50ppm/°C | 20kohm | - | 155 °C | -55 °C | Metal Film | - | Fixed Resistors | 125mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.125 W | - | 28 mm | 200 V | 450 µm | - | ± 1% | 3.5mm | - | - | No SVHC | - | ||
![]() MCRE000073 Multicomp | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | - | -700ppm/°C to 0ppm/°C | 1Mohm | - | - | - | - | - | - | 125mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | - | - | ||
![]() MCF0.25W1R Multicomp | 2844 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | ± 350ppm/°C | 1ohm | - | - | - | - | - | - | 250mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | - | - | - | ||
![]() MCMR06X2700FTL Multicomp | 4424 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 270Ohm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MF501R Multicomp | 3194 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 350 V | 350V | - | - | - | 1 % | - | - | - | - | ± 50ppm/°C | 1ohm | - | 155 °C | -55 °C | Metal Film | - | - | 500mW | - | - | - | - | Precision | - | - | - | - | - | - | 28 mm | - | 540 µm | - | ± 1% | 10mm | - | - | No SVHC | - | ||
![]() MCKNP05SJ022KAA9 Multicomp | 3953 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | 400 ppm/°C | 220 mΩ | - | - | - | Wirewound | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC00625W040213K74 Multicomp | 10691 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | - | 2 | EAR99 | 100 ppm/°C | 3.74kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | - | 62.5mW | 50V | - | - | - | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | - | - | 70°C | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW3302 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | 2011 | - | 1% | - | - | - | - | 100 ppm/°C | 33kOhm | - | - | - | Thick Film | - | - | 125mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W06031110K Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MC | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 110kOhm | - | 155°C | -55°C | Thick Film | - | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021270K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | - | 2 | EAR99 | 100 ppm/°C | 270kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | - | 62.5mW | 50V | TR | - | - | FIXED RESISTOR | - | - | 50V | 1005 | - | 0402 | - | - | - | 70°C | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X3R6JTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | - | 5% | - | - | - | - | 400 ppm/°C | 3.6Ohm | - | - | - | Ceramic | - | - | 62.5mW | 50V | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W0603127K Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2005 | MC | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 27kOhm | - | 155°C | -55°C | Thick Film | - | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC0125W12061620R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2012 | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 620Ohm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 200V | - | - | Chip | FIXED RESISTOR | - | - | 200V | 3216 | - | 1206 | - | - | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MC0063W06031750K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2014 | - | 1% | - | - | 2 | - | 100 ppm/°C | 750kOhm | - | 155°C | -55°C | Thick Film | - | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | 70°C | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC0063W0603145R3 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MC | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 45.3Ohm | - | 155°C | -55°C | Thick Film | - | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC01W0805138K3 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 38.3kOhm | - | - | - | Thick Film | - | - | 100mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W06031931R Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MC | 1% | - | - | 2 | - | 100 ppm/°C | 931Ohm | - | - | - | Thick Film | - | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ8200 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | Cut Tape | 2011 | - | 1% | - | - | - | - | 100 ppm/°C | 820Ohm | - | - | - | Thick Film | - | - | 750mW | 400V | - | - | - | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA3003 Multicomp | 3661 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | 2009 | - | 1% | - | - | - | - | 100 ppm/°C | 300kOhm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | Yes | RoHS Compliant | ||
![]() MCHV05WAJ0335T5E Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | Cut Tape | - | - | 5% | - | - | - | - | 200 ppm/°C | 3.3MOhm | - | - | - | Thick Film | - | - | 100mW | 300V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant |