- Resistance
- Temperature Coefficient
- Resistor Type
- Power Rating
- Resistance Tolerance
- Voltage, Rating
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Risk Rank | Rohs Code | Voltage, Rating | Series | Tolerance | ECCN Code | Temperature Coefficient | Resistance | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOR07WJ0683B09 Multicomp | 100360 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | - | ± 350ppm/°C | 68kohm | - | - | 7W | - | - | - | High Stability | - | - | - | - | - | - | - | ± 5% | 32mm | - | ||
![]() MCF0.5W680K Multicomp | 499 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | -700ppm/°C to 0ppm/°C | 680kohm | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MCF0.25W27K Multicomp | 1552 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 450ppm/°C | 27kohm | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | ||
![]() MCF0.5W100K Multicomp | 8596 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | -700ppm/°C to 0ppm/°C | 100kohm | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MCF0.5W2K2 Multicomp | 11928 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 450ppm/°C | 2.2kohm | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MCF0.25W1K2 Multicomp | 12608 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 450ppm/°C | 1.2kohm | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | ||
![]() MCF0.25W12R Multicomp | 5235 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 450ppm/°C | 12ohm | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | ||
![]() MCF0.5W1M8 Multicomp | 3982 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | -700ppm/°C to 0ppm/°C | 1.8Mohm | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MCF0.5W1K Multicomp | 9500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 450ppm/°C | 1kohm | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MC0603SAF1005T5E Multicomp | 3758 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | - | - | ± 100ppm/°C | 10Mohm | - | - | 100mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 1% | 1.6mm | 0.85mm | ||
![]() MC0603SAF1002T5E Multicomp | 6238 | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0603SAF1002T5E | MC0603SAF(SMT) | 125 °C | -55 °C | SMT, 0603 | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Contact Manufacturer | - | 4.78 | Yes | - | MC0603SAF(SMT) | 1% | - | - | 10000 Ω | - | Fixed Resistors | - | TR | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | unknown | 0.1 W | - | - | - | 0603 | - | - | - | - | ||
![]() MCF0.25W8K2 Multicomp | 3178 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 450ppm/°C | 8.2kohm | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | ||
![]() MF50820K Multicomp | 8128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 820kohm | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | - | ± 1% | 10mm | - | ||
![]() MCF0.25W180R Multicomp | 7479 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 450ppm/°C | 180ohm | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | ||
![]() MF501M Multicomp | 15633 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 1Mohm | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | - | ± 1% | 10mm | - | ||
![]() MCF2W470R Multicomp | 10997 | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF2W470R | - | 155 °C | -55 °C | - | 6.5 mm | - | 17.5 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | - | 5.6 | Yes | 500V | - | 5% | EAR99 | ± 450ppm/°C | 470ohm | - | Fixed Resistors | 2W | - | CARBON FILM | Tubular | General Purpose | unknown | 2 W | 28 mm | 500 V | 0.75 mm | - | 70 °C | ± 5% | 16mm | - | ||
![]() MF50510R Multicomp | 1555 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 510ohm | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | - | ± 1% | 10mm | - | ||
![]() MF25330K Multicomp | 16331 | - | - | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF25330K | MF25 | 155 °C | -55 °C | - | 2.5 mm | - | 6.8 mm | - | Axial | - | Contact Manufacturer | - | 5.69 | Yes | 250V | MF25 | 1% | EAR99 | ± 50ppm/°C | 330kohm | - | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | ± 1% | 6.8mm | - | ||
![]() MCF0.5W6K8 Multicomp | 4692 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 450ppm/°C | 6.8kohm | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MCF0.25W100R Multicomp | 39208 | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF0.25W100R | - | 155 °C | -55 °C | AXIAL LEADED | 2.5 mm | - | 6.8 mm | TUBULAR PACKAGE | Axial | - | Contact Manufacturer | - | 5.57 | - | 250V | - | 5% | EAR99 | ± 450ppm/°C | 100ohm | 8533.10.00.60 | FIXED RESISTOR | 250mW | - | CARBON FILM | Tubular | General Purpose | unknown | 0.25 W | 28 mm | 250 V | 0.54 mm | - | 70 °C | ± 5% | 6.8mm | - |