- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Qualification | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Insulation Resistance | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC0063W06035120R Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | MC | 5% | - | - | 2 | - | 200 ppm/°C | 120Ohm | - | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | Chip | FIXED RESISTOR | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCMR06X3571FTL Multicomp | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 3.57kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W06035180R Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | MC | 5% | - | - | 2 | EAR99 | 200 ppm/°C | 180Ohm | - | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | Chip | FIXED RESISTOR | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCMR06X3651FTL Multicomp | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 3.65kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR08X682JTL Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | 5% | - | - | - | - | 100 ppm/°C | 6.8kOhm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR08X562JTL Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | 5% | - | - | - | - | 100 ppm/°C | 5.6kOhm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X7870FTL Multicomp | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 787Ohm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W0805144K2 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 44.2kOhm | - | - | - | Thick Film | - | 100mW | 150V | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040211K1 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | - | 2 | - | 100 ppm/°C | 1.1kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 50V | 1005 | - | 0402 | - | - | - | 70°C | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X34R0FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 34Ohm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X57R6FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 57.6Ohm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR12X3603FTL Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 360kOhm | - | - | - | Ceramic | - | 250mW | 200V | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W080511K5 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 1.5kOhm | - | 155°C | -55°C | Thick Film | - | 100mW | 150V | - | Chip | FIXED RESISTOR | - | 150V | 2012 | 0.1W | 0805 | - | - | - | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCF0.5W68R Multicomp | 11080 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | 350 V | 350 V | 350 V | - | - | 5 % | - | - | - | - | 450 ppm/°C | 68 Ω | - | 155 °C | -55 °C | Carbon Film | - | 500 mW | - | - | - | General Purpose | - | - | - | - | - | 28 mm | 10 GΩ | 540 µm | - | ± 5% | 10mm | - | - | No SVHC | - | ||
![]() MCKNP05SJ0102AA9 Multicomp | 243 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | - | - | ± 300ppm/°C | 1kohm | - | - | - | Wirewound | - | 5W | - | - | - | Flame Proof | - | - | - | - | - | - | - | - | - | ± 5% | 17.5mm | - | - | No SVHC | - | ||
![]() MF5022K Multicomp | 14680 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | 350 V | 350 V | 350 V | - | - | 1 % | - | - | - | - | 50 ppm/°C | 22 kΩ | - | 155 °C | -55 °C | Metal Film | - | 500 mW | - | - | - | - | - | - | - | - | - | 28 mm | - | 540 µm | - | - | - | - | - | No SVHC | - | ||
![]() MF1227R Multicomp | 3917 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | 200 V | 200 V | 200 V | - | - | 1 % | - | - | - | - | 50 ppm/°C | 27 Ω | - | 155 °C | -55 °C | Metal Film | - | 125 mW | - | - | - | - | - | - | - | - | - | 28 mm | - | 450 µm | - | - | - | - | - | No SVHC | - | ||
![]() MF1224K Multicomp | 2099 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | 200 V | 200 V | 200V | - | - | 1 % | - | - | - | - | ± 50ppm/°C | 24kohm | - | 155 °C | -55 °C | Metal Film | - | 125mW | - | - | - | Precision | - | - | - | - | - | 28 mm | - | 450 µm | - | ± 1% | 3.5mm | - | - | No SVHC | - | ||
![]() MF12240K Multicomp | 4870 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | 200 V | 200 V | 200V | - | - | 1 % | - | - | - | - | ± 50ppm/°C | 240kohm | - | 155 °C | -55 °C | Metal Film | - | 125mW | - | - | - | Precision | - | - | - | - | - | 28 mm | - | 450 µm | - | ± 1% | 3.5mm | - | - | No SVHC | - | ||
![]() MOR0S2J0152A50 Multicomp | 123 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | 250 V | 250 V | 250V | - | - | 5 % | - | - | - | - | ± 350ppm/°C | 1.5kohm | - | 155 °C | -55 °C | Metal Oxide | - | 500mW | - | - | - | High Stability | - | - | - | - | - | - | - | - | - | ± 5% | 7.5mm | - | - | No SVHC | - |