- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCF2W100R Multicomp | 9899 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF2W100R | - | - | - | 155 °C | -55 °C | 6.5 mm | 17.5 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.6 | - | Yes | - | - | - | 500V | - | - | - | 5% | - | - | - | EAR99 | ± 450ppm/°C | 100ohm | - | - | - | - | - | Fixed Resistors | 2W | - | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | - | 2 W | - | 28 mm | 500 V | - | 0.75 mm | 70 °C | ± 5% | 16mm | - | - | - | - | ||
![]() MCRE000251 Multicomp | 75000 | - | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 200 ppm/°C | 3.6MOhm | - | - | - | Thick Film | - | - | 50mW | 25V | - | - | - | - | - | - | - | 0603 | - | 0201 | - | - | - | - | - | - | - | - | - | Yes | RoHS Compliant | ||
![]() MCPWR12FTEA4701 Multicomp | 5281 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 4.7kOhm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X4703FTL Multicomp | 5305 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 470kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W1206147R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2013 | - | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 47Ohm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 200V | - | - | Chip | FIXED RESISTOR | - | - | 200V | 3216 | - | 1206 | - | - | - | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MC0125W120615K6 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 5.6kOhm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 200V | - | - | Chip | FIXED RESISTOR | - | - | 200V | 3216 | - | 1206 | - | - | - | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MF25160K Multicomp | 258 | - | - | - | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF25160K | MF25 | - | - | 155 °C | -55 °C | 2.5 mm | 6.8 mm | - | Axial | Contact Manufacturer | - | 5.69 | Compliant | Yes | - | 250 V | 250 V | 250 V | - | - | MF25 | 1 % | - | - | - | EAR99 | 50 ppm/°C | 160 kΩ | - | 155 °C | -55 °C | Metal Film | - | Fixed Resistors | 250 mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.25 W | - | 28 mm | 250 V | - | 540 µm | - | ± 1% | 6.8mm | - | - | No SVHC | - | ||
![]() MF251K Multicomp | 90071 | - | - | - | - | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF251K | MF25 | - | - | 155 °C | -55 °C | 2.5 mm | 6.8 mm | - | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | - | 250V | - | - | MF25 | 1% | - | - | - | EAR99 | ± 50ppm/°C | 1kohm | - | - | - | - | - | Fixed Resistors | 250mW | - | Box | METAL FILM | Epoxy Coating | Precision | compliant | - | - | - | 0.25 W | - | 28 mm | 250 V | - | 0.54 mm | - | ± 1% | 6.8mm | - | - | - | - | ||
![]() MCFRFTDU4702 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | ± 50ppm/°C | 47kohm | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | ||
![]() MF5015R Multicomp | 27759 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 350 V | 350 V | 350V | - | - | - | 1 % | - | - | - | - | ± 50ppm/°C | 15ohm | - | 155 °C | -55 °C | Metal Film | - | - | 500mW | - | - | - | - | Precision | - | - | - | - | - | - | 28 mm | - | - | 540 µm | - | ± 1% | 10mm | - | - | No SVHC | - | ||
![]() MF122K4 Multicomp | 6240 | - | - | - | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF122K4 | MF12 | - | - | 155 °C | -55 °C | 1.85 mm | 3.5 mm | - | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | - | 200 V | 200 V | 200V | - | - | MF12 | 1 % | - | - | - | EAR99 | ± 50ppm/°C | 2.4kohm | - | 155 °C | -55 °C | Metal Film | - | Fixed Resistors | 125mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.125 W | - | 28 mm | 200 V | - | 450 µm | - | ± 1% | 3.5mm | - | - | No SVHC | - | ||
![]() MCF0.25W820K Multicomp | 41 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | 250 V | 250 V | - | - | - | 5 % | - | - | - | - | 0 ppm/°C | 820 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 28 mm | - | 10 GΩ | 540 µm | - | - | - | - | - | No SVHC | - | ||
![]() MCRE000049 Multicomp | 117 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | - | -450ppm/°C to 0ppm/°C | 10kohm | - | - | - | - | - | - | 125mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | - | - | ||
![]() MC0125W12061200R Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 200Ohm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 200V | - | - | Chip | FIXED RESISTOR | - | - | 200V | 3216 | - | 1206 | - | - | - | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MC0063W0603116K Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MC | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 16kOhm | - | 155°C | -55°C | Thick Film | - | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402164R9 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | - | 2 | EAR99 | 200 ppm/°C | 64.9Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | - | 62.5mW | 50V | TR | - | - | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | - | - | - | 70°C | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MC01W08051160R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 160Ohm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 150V | - | - | Chip | FIXED RESISTOR | - | - | 150V | 2012 | 0.1W | 0805 | - | - | - | - | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X36R5FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 36.5Ohm | - | - | - | Ceramic | - | - | 62.5mW | 50V | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F4320SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 432Ohm | - | 125°C | -55°C | Thick Film | - | - | 50mW | 25V | TR, Paper, 7 Inch | - | Multilayer Chip | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0125W120612R26 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 400 ppm/°C | 2.26Ohm | - | - | - | Thick Film | - | - | 125mW | 200V | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant |