- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC0125W1206122R6 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | 2004 | - | 1% | - | - | - | 200 ppm/°C | 22.6Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X305JTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 5% | - | - | - | 100 ppm/°C | 3MOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F8872SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 88.7kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 600μm | Unknown | RoHS Compliant | ||
![]() MC00625W0402164R9 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 64.9Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | - | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F7320SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 732Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC01W0805543R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | - | 5% | - | 2 | EAR99 | 200 ppm/°C | 43Ohm | - | 155°C | -55°C | Thick Film | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402114K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | 2013 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 14kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | - | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0125W120612R26 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 400 ppm/°C | 2.26Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F21R0SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | - | 200 ppm/°C | 21Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC00625W040212K05 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | 2007 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 2.05kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | - | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X36R5FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 36.5Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F4320SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 432Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCMR04X515JTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 5% | - | - | - | 100 ppm/°C | 5.1MOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W1206153K6 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 53.6kOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W04021470R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | 2012 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 470Ohm | TIN OVER NICKEL | - | - | Thick Film | 62.5mW | 25V | TR | - | FIXED RESISTOR | - | 1005 | 0.0625W | 0402 | 50V | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X4530FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 453Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402147K5 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 47.5kOhm | TIN OVER NICKEL | - | - | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | 0.0625W | 0402 | - | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MC0125W1206151K1 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 51.1kOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR04X6041FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 6.04kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR04X1873FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 187kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | - | No SVHC | RoHS Compliant |