- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSR08X1132FTL Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 11.3kOhm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040219K76 Multicomp | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 9.76kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC01W08051422K Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 422kOhm | - | - | - | Thick Film | - | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1203FTL Multicomp | In Stock | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 120kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W080513M01 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 3.01MOhm | - | - | - | Thick Film | - | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W0603197K6 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | -55°C | - | Cut Tape | - | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 97.6kOhm | - | - | - | Thick Film | - | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA2002 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | 500V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 20kOhm | - | - | - | Thick Film | - | 1.5W | 500V | - | - | - | - | 6432 | - | 2512 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W0603193K1 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | -55°C | - | Cut Tape | - | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 93.1kOhm | - | - | - | Thick Film | - | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCSR06X36R0FTL Multicomp | In Stock | - | Datasheet | 0603 | - | - | - | - | - | 75V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 36Ohm | - | - | - | Ceramic | - | 100mW | 75V | - | - | - | - | 1608 | - | 0603 | - | - | - | RoHS Compliant | ||
![]() MC00625W040218K45 Multicomp | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 8.45kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA2402 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | 500V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 24kOhm | - | - | - | Thick Film | - | 1.5W | 500V | - | - | - | - | 6432 | - | 2512 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W06031976R Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | Cut Tape | - | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 976Ohm | - | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC2010W2F100MT4E Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | Cut Tape | - | - | 1% | - | - | - | 600 ppm/°C | 10mOhm | - | - | - | Thick Film | - | 500mW | - | - | - | - | - | 5025 | - | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402168K1 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 68.1kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0125W120615R11 Multicomp | In Stock | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 400 ppm/°C | 5.11Ohm | - | - | - | Thick Film | - | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCCFR0S2J0220A20 Multicomp | 521 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCTC0525B221JT5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | 2008 | - | 0.1% | e3 | 2 | - | 25 ppm/°C | 22.1Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1131T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 1.13kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B4750T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | 2008 | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 475Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B3742T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 37.4kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant |