- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCPWR10FTEQ1605 Multicomp | In Stock | - | - | - | - | - | - | - | - | 400V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 16MOhm | - | - | - | Thick Film | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | - | - | RoHS Compliant | ||
![]() MC0063W06031158K Multicomp | In Stock | - | - | - | - | - | - | 2 | -55°C | - | Cut Tape | 2014 | MC | 1% | - | 2 | - | 100 ppm/°C | 158kOhm | - | - | - | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA3604 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | 500V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 3.6MOhm | - | - | - | Thick Film | 1.5W | 500V | - | - | - | - | 6432 | - | 2512 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ5104 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | 400V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 5.1MOhm | - | - | - | Thick Film | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402119K6 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | 2013 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 19.6kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCHV06W8J0244T5E Multicomp | In Stock | - | - | 1206 | - | - | - | 2 | - | 400V | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 240kOhm | - | 155°C | -55°C | Thick Film | 125mW | 400V | - | - | - | - | 3216 | - | 1206 | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTFW0330 Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | 150V | Cut Tape | 2011 | - | 1% | - | - | - | 200 ppm/°C | 33Ohm | - | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402134R8 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | - | 1% | e3 | 2 | - | 200 ppm/°C | 34.8Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCHV06W8J0155T5E Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 1.5MOhm | - | 155°C | -55°C | Thick Film | 125mW | 400V | - | - | - | - | 3216 | - | 1206 | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MCHV05WAJ0154T5E Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 150kOhm | - | 155°C | -55°C | Thick Film | 100mW | 300V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCHV05WAJ0184T5E Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 180kOhm | - | 155°C | -55°C | Thick Film | 100mW | 300V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021287K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | 2007 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 287kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCHV05WAJ0245T5E Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 2.4MOhm | - | - | - | Thick Film | 100mW | 300V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F4993SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 499kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402110R2 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | - | 1% | e3 | - | EAR99 | 200 ppm/°C | 10.2Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCSR04X3000FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 300Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W04021464K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | 2007 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 464kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0125W1206147K5 Multicomp | In Stock | - | - | - | - | - | - | - | - | 200V | Cut Tape | 2013 | - | 1% | - | - | - | 100 ppm/°C | 47.5kOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402117K4 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | 2007 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 17.4kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021210R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 210Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant |