- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Min.) | RoHS | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC0125W120612R74 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 400 ppm/°C | 2.74Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCCSM06FTDUR022 Multicomp | In Stock | - | Datasheet | Metal | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | - | 50 ppm/°C | 22mOhm | - | - | - | Metal Foil | 500mW | - | - | - | - | - | 3216 | - | 1206 | - | - | Unknown | RoHS Compliant | ||
![]() MC01W0805191R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | 2012 | - | 1% | - | 2 | EAR99 | 200 ppm/°C | 91Ohm | - | 155°C | -55°C | Thick Film | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X3R3JTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 5% | - | - | - | 400 ppm/°C | 3.3Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X3903FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 390kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHV05WAJ0104T5E Multicomp | In Stock | - | - | 0805 | - | - | - | 2 | - | - | 300V | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 100kOhm | - | 155°C | -55°C | Thick Film | 100mW | 300V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402149K9 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | 2013 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 49.9kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021536K Multicomp | 160000 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 536kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X2371FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 2.37kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHV05WAJ0755T5E Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 7.5MOhm | - | 155°C | -55°C | Thick Film | 100mW | 300V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC00625W040215K62 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | - | 100 ppm/°C | 5.62kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0063W06031115K Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | 2014 | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 115kOhm | - | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC01W0805171K5 Multicomp | 215000 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 71.5kOhm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP06W2F180JT5E Multicomp | In Stock | - | - | 1206 | - | - | - | 2 | - | - | 200V | Cut Tape | 2008 | - | 1% | - | - | - | 100 ppm/°C | 18Ohm | - | 155°C | -55°C | Thick Film | 500mW | 50V | - | - | - | - | 3216 | - | 1206 | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MC0063W060311K82 Multicomp | In Stock | - | - | - | - | - | - | 2 | -55°C | - | - | Cut Tape | - | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 1.82kOhm | - | - | - | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021604R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 604Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021715R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | 2013 | - | 1% | e3 | 2 | - | 100 ppm/°C | 715Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X5231FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 5.23kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC14735 Multicomp | 67 | - | - | - | - | - | - | 2 | - | Compliant | - | - | - | - | 1 % | - | - | - | 20 ppm/°C | 10 Ω | - | - | - | Ceramic | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCRE000125 Multicomp | 11738 | - | - | SMD/SMT | - | - | - | - | - | - | - | Cut Tape | 2007 | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 240Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Yes | RoHS Compliant |