- Resistance
- Temperature Coefficient
- Resistor Type
- Power Rating
- Resistance Tolerance
- Voltage, Rating
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Resistance Tolerance | Product Category | Product Length | Product Width | Product Length (mm) | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR06X8250FTL Multicomp | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | WALSIN TECHNOLOGY CORP | - | Walsin Technology Corporation | WR06X8250FTL | PEI-Genesis | - | 155 °C | -55 °C | Bulk | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | - | 0.8 mm | Active | - | - | - | Active | - | 5.13 | - | Yes | - | - | - | - | - | * | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 825 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE: 75V | 8533.21.00.30 | - | - | TR, Paper, 7 Inch | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | - | - | - | 0.1 W | - | 75 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() WR06X20R0FTL Multicomp | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | WALSIN TECHNOLOGY CORP | - | Walsin Technology Corporation | WR06X20R0FTL | PEI-Genesis | - | 155 °C | -55 °C | Bulk | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | - | 0.8 mm | Active | - | - | - | Active | - | 0.64 | - | Yes | - | - | - | - | - | * | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 20 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE: 75V | 8533.21.00.30 | - | - | TR, Paper, 7 Inch | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | - | - | - | 0.1 W | - | 75 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() MCWR06W1R00FTL Multicomp | 30636 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | - | - | - | - | - | -200ppm/°C to +400ppm/°C | - | 1ohm | - | - | - | - | - | 100mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | 1.6mm | 0.85mm | - | - | - | ||
![]() MCHP122WF4700T4E Multicomp | 20119 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | ± 100ppm/°C | - | 470ohm | - | - | - | - | - | 2W | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | 6.35mm | 3.2mm | - | - | - | ||
![]() MCWR08X1001FTL Multicomp | 1047355 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | - | - | - | ± 100ppm/°C | - | 1kohm | - | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | 2.01mm | 1.25mm | - | - | - | ||
![]() MCWR08X3302FTL Multicomp | 18599 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | - | - | - | ± 100ppm/°C | - | 33kohm | - | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | 2.01mm | 1.25mm | - | - | - | ||
![]() MC0100W06030R Multicomp | 148527 | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0100W06030R | - | - | 155 °C | -55 °C | - | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | - | 0.8 mm | Contact Manufacturer | - | - | - | - | - | 3.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | unknown | - | - | - | 0.1 W | - | - | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() MCWR06X10R0FTL Multicomp | 27973 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 50 V | 75V | Cut Tape | - | 1 % | - | - | - | -200ppm/°C to +400ppm/°C | - | 10ohm | - | Thick Film | - | - | - | 100mW | - | - | - | General Purpose | - | - | - | 1608 | - | 0603 | - | - | - | - | - | ± 1% | - | 1.6mm | 0.85mm | - | - | No SVHC | ||
![]() MCWR08X1003FTL Multicomp | 361449 | - | - | Surface Mount | 0805 | - | - | - | 2 | NO | NO | - | 0805 | NO | - | - | Not Required(mm) | - | - | - | -55C to 125C | - | - | - | - | - | - | - | SMD | - | - | 0.125 (1/8)(W) | 1.25(mm) | Not Required(mm) | - | - | - | Compliant | - | 70 TO 125 | 1% | 150 V | 150V | Tape and Reel | - | 1 % | - | - | - | ±100(ppm/°C) | Thick Film | 100000(ohm) | - | Thick Film | - | - | - | 125mW | - | - | Rectangular | General Purpose | - | Not Required | PAD | 2012 | - | 0805 | - | Not Required | - | - | - | ± 1% | - | 2.01mm | 1.25mm | 2(mm) | 0.5(mm) | No SVHC | ||
![]() MC009051 Multicomp | 9214 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCWR12X4701FTL Multicomp | 147934 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | ± 100ppm/°C | - | 4.7kohm | - | - | - | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | 3.2mm | 1.6mm | - | - | - | ||
![]() WR06X6041FTL Multicomp | 3138 | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Amphenol Positronic | - | - | 5 | WALSIN TECHNOLOGY CORP | - | Positronic | WR06X6041FTL | - | - | 155 °C | -55 °C | - | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | - | 0.8 mm | Active | - | - | - | - | - | 1.19 | - | Yes | - | - | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 6040 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE: 75V | 8533.21.00.30 | D-Sub Connectors | - | TR, Paper, 7 Inch | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | - | - | - | 0.1 W | - | 75 V | - | 0603 | 70 °C | Mixed Contact D-Sub Connectors | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | ||
![]() WR08X4871FTL Multicomp | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | WALSIN TECHNOLOGY CORP | - | Miscellaneous | WR08X4871FTL | - | - | 155 °C | -55 °C | - | SMT, 0805 | 0.5 mm | 2 mm | SMT | - | 1.25 mm | Active | - | - | - | - | - | 5.13 | - | Yes | - | - | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 4870 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | LASER TRIMMABLE, RATED AC VOLTAGE: 150V | - | - | - | TR, Paper, 7 Inch | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | - | - | - | 0.125 W | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() MCHP122WF180JT4E Multicomp | 7569 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | ± 100ppm/°C | - | 18ohm | - | - | - | - | - | 2W | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | 6.35mm | 3.2mm | - | - | - | ||
![]() MCWR04X4701FTL Multicomp | 279173 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | ± 100ppm/°C | - | 4.7kohm | - | - | - | - | - | 62.5mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | 1.02mm | 0.5mm | - | - | - | ||
![]() MC007988 Multicomp | 7726 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC009069 Multicomp | 5618 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCHP122WF1200T4E Multicomp | 23993 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCHP122WF680JT4E Multicomp | 18346 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | ± 100ppm/°C | - | 68ohm | - | - | - | - | - | 2W | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | 6.35mm | 3.2mm | - | - | - | ||
![]() MCWR06X1000FTL Multicomp | 142951 | - | - | Surface Mount | 0603 | - | - | - | 2 | NO | NO | - | 0603 | NO | - | - | Not Required(mm) | - | - | - | -55C to 125C | - | - | - | - | - | - | - | SMD | - | - | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | - | - | - | Compliant | - | 70 TO 125 | 1% | 50 V | 75V | Tape and Reel | - | 1 % | - | - | - | ±100(ppm/°C) | Thick Film | 100(ohm) | - | Thick Film | - | - | - | 100mW | - | - | Rectangular | General Purpose | - | Not Required | PAD | 1608 | - | 0603 | - | Not Required | - | - | - | ± 1% | - | 1.6mm | 0.85mm | 1.6(mm) | 0.45(mm) | No SVHC |