- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Series | Tolerance | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Resistance Tolerance | Product Length | Product Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCF0.25W4R7 Multicomp | 9522 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | 250V | - | 5 % | - | ± 350ppm/°C | 4.7ohm | 155 °C | -55 °C | Carbon Film | - | 250mW | - | - | - | General Purpose | - | - | 28 mm | - | 10 GΩ | 540 µm | ± 5% | 6.8mm | - | No SVHC | ||
![]() MF12330K Multicomp | 2565 | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF12330K | MF12 | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | 200 V | 200 V | 200V | MF12 | 1 % | EAR99 | ± 50ppm/°C | 330kohm | 155 °C | -55 °C | Metal Film | Fixed Resistors | 125mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.125 W | 28 mm | 200 V | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MCF0.25W820R Multicomp | 4573 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | 250V | - | 5 % | - | ± 450ppm/°C | 820ohm | 155 °C | -55 °C | Carbon Film | - | 250mW | - | - | - | General Purpose | - | - | 28 mm | - | 10 GΩ | 540 µm | ± 5% | 6.8mm | - | No SVHC | ||
![]() MF2530K Multicomp | 16787 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | 250V | - | 1 % | - | ± 50ppm/°C | 30kohm | 155 °C | -55 °C | Metal Film | - | 250mW | - | - | - | Precision | - | - | 28 mm | - | - | 540 µm | ± 1% | 6.8mm | - | No SVHC | ||
![]() MOR07WJ0473B09 Multicomp | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | - | ± 350ppm/°C | 47kohm | - | - | - | - | 7W | - | - | - | High Stability | - | - | - | - | - | - | ± 5% | 32mm | - | - | ||
![]() MCF1W10R Multicomp | 7808 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | ± 350ppm/°C | 10ohm | - | - | - | - | 1W | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 16mm | - | - | ||
![]() MCF0.25W220R Multicomp | 36617 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 450ppm/°C | 220ohm | - | - | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 6.8mm | - | - | ||
![]() MOR0S2J0102A50 Multicomp | 9431 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 350ppm/°C | 1kohm | - | - | - | - | 500mW | - | - | - | High Stability | - | - | - | - | - | - | ± 5% | 7.5mm | - | - | ||
![]() MF1251K Multicomp | 483 | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF1251K | MF12 | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | - | Yes | - | - | 200V | MF12 | 1% | EAR99 | ± 50ppm/°C | 51kohm | - | - | - | Fixed Resistors | 125mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.125 W | 28 mm | 200 V | - | 0.45 mm | ± 1% | 3.5mm | - | - | ||
![]() MCF0.25W82R Multicomp | 670 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 450ppm/°C | 82ohm | - | - | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 6.8mm | - | - | ||
![]() MOR0S2J0101A50 Multicomp | 5318 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 350ppm/°C | 100ohm | - | - | - | - | 500mW | - | - | - | High Stability | - | - | - | - | - | - | ± 5% | 7.5mm | - | - | ||
![]() MCMF0W4DF2612A50 Multicomp | 4886 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 26.1kohm | - | - | - | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | ± 0.5% | 3.5mm | - | - | ||
![]() MF50200K Multicomp | 1138 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 200kohm | - | - | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 10mm | - | - | ||
![]() MF501K8 Multicomp | 5359 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 1.8kohm | - | - | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 10mm | - | - | ||
![]() MF506K8 Multicomp | 4469 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 6.8kohm | - | - | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 10mm | - | - | ||
![]() MCRE000037 Multicomp | 15708 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | -450ppm/°C to 0ppm/°C | 1kohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MCRE000041 Multicomp | 10326 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | -450ppm/°C to 0ppm/°C | 2.2kohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MCF0.25W680K Multicomp | 11137 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -700ppm/°C to 0ppm/°C | 680kohm | - | - | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 6.8mm | - | - | ||
![]() MCF0.5W2M2 Multicomp | 6988 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | -700ppm/°C to 0ppm/°C | 2.2Mohm | - | - | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 10mm | - | - | ||
![]() MCF0.25W330K Multicomp | 5185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -700ppm/°C to 0ppm/°C | 330kohm | - | - | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 6.8mm | - | - |