- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | Rohs Code | Voltage, Rating | Series | Tolerance | ECCN Code | Temperature Coefficient | Resistance | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMF0W4DF2612A50 Multicomp | 4886 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 26.1kohm | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | ± 0.5% | 3.5mm | - | ||
![]() MOR07WJ0473B09 Multicomp | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | - | ± 350ppm/°C | 47kohm | - | 7W | - | - | - | High Stability | - | - | - | - | - | - | ± 5% | 32mm | - | ||
![]() MCF0.25W330K Multicomp | 5185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -700ppm/°C to 0ppm/°C | 330kohm | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 6.8mm | - | ||
![]() MCF0.25W22R Multicomp | 28000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 450ppm/°C | 22ohm | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 6.8mm | - | ||
![]() MOR0S2J0222A50 Multicomp | 369 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 350ppm/°C | 2.2kohm | - | 500mW | - | - | - | High Stability | - | - | - | - | - | - | ± 5% | 7.5mm | - | ||
![]() MF501K8 Multicomp | 5359 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 1.8kohm | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 10mm | - | ||
![]() MCMF0W4DF590JA50 Multicomp | 3977 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 59ohm | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | ± 0.5% | 3.5mm | - | ||
![]() MOR03SJ0333A19 Multicomp | 529 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 350ppm/°C | 33kohm | - | 3W | - | - | - | High Stability | - | - | - | - | - | - | ± 5% | 16mm | - | ||
![]() MF2510K Multicomp | 253950 | - | - | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF2510K | MF25 | 155 °C | -55 °C | 2.5 mm | 6.8 mm | - | Axial | Contact Manufacturer | - | 5.69 | Yes | 250V | MF25 | 1% | EAR99 | ± 50ppm/°C | 10kohm | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.25 W | 28 mm | 250 V | 0.54 mm | - | ± 1% | 6.8mm | - | ||
![]() MF125K1 Multicomp | 7651 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 50ppm/°C | 5.1kohm | - | 125mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 3.5mm | - | ||
![]() MCF2W1K Multicomp | 116808 | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF2W1K | - | 155 °C | -55 °C | 6.5 mm | 17.5 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.6 | Yes | 500V | - | 5% | EAR99 | ± 450ppm/°C | 1kohm | Fixed Resistors | 2W | - | CARBON FILM | Tubular | General Purpose | unknown | 2 W | 28 mm | 500 V | 0.75 mm | 70 °C | ± 5% | 16mm | - | ||
![]() MCF1W68K Multicomp | 1666 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | -450ppm/°C to 0ppm/°C | 68kohm | - | 1W | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 16mm | - | ||
![]() MCF1W330K Multicomp | 7102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | -700ppm/°C to 0ppm/°C | 330kohm | - | 1W | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 16mm | - | ||
![]() MCMF0W4DF9530A50 Multicomp | 3559 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 953ohm | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | ± 0.5% | 3.5mm | - | ||
![]() MF12300R Multicomp | 5229 | - | - | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF12300R | MF12 | 155 °C | -55 °C | 1.85 mm | 3.5 mm | - | Axial | Contact Manufacturer | - | 5.7 | Yes | 200V | MF12 | 1% | EAR99 | ± 50ppm/°C | 300ohm | Fixed Resistors | 125mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.125 W | 28 mm | 200 V | 0.45 mm | - | ± 1% | 3.5mm | - | ||
![]() MF12150K Multicomp | 493 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 50ppm/°C | 150kohm | - | 125mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 3.5mm | - | ||
![]() MF2513R Multicomp | 4161 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 13ohm | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MF2518R Multicomp | 2517 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 18ohm | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCF0.5W100R Multicomp | 68494 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 450ppm/°C | 100ohm | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MF50300K Multicomp | 6178 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 300kohm | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 10mm | - |