- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | Rohs Code | Voltage Rated | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF50180K Multicomp | 10093 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | ± 50ppm/°C | 180kohm | - | - | - | - | - | - | 500mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | ± 1% | 10mm | - | - | - | - | ||
![]() MF50330K Multicomp | 1682 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | ± 50ppm/°C | 330kohm | - | - | - | - | - | - | 500mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | ± 1% | 10mm | - | - | - | - | ||
![]() MCF2W2K2 Multicomp | 3096 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF2W2K2 | - | - | - | 155 °C | -55 °C | 6.5 mm | 17.5 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.6 | Yes | - | 500V | - | - | 5% | - | - | - | EAR99 | ± 450ppm/°C | 2.2kohm | - | - | - | - | - | Fixed Resistors | 2W | - | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | - | 2 W | - | 28 mm | 500 V | 0.75 mm | 70 °C | ± 5% | 16mm | - | - | - | - | ||
![]() MF25560R Multicomp | 377 | - | - | - | - | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF25560R | MF25 | - | - | 155 °C | -55 °C | 2.5 mm | 6.8 mm | - | Axial | Contact Manufacturer | - | 5.69 | Yes | - | 250V | - | MF25 | 1% | - | - | - | EAR99 | ± 50ppm/°C | 560ohm | - | - | - | - | - | Fixed Resistors | 250mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.25 W | - | 28 mm | 250 V | 0.54 mm | - | ± 1% | 6.8mm | - | - | - | - | ||
![]() MOR03SJ0153A19 Multicomp | 4586 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | ± 350ppm/°C | 15kohm | - | - | - | - | - | - | 3W | - | - | - | - | High Stability | - | - | - | - | - | - | - | - | - | - | ± 5% | 16mm | - | - | - | - | ||
![]() MCF2W15K Multicomp | 1723 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF2W15K | - | - | - | 155 °C | -55 °C | 6.5 mm | 17.5 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.6 | Yes | - | 500V | - | - | 5% | e3 | - | - | EAR99 | ± 450ppm/°C | 15kohm | Matte Tin (Sn) | - | - | - | - | Fixed Resistors | 2W | - | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | - | 2 W | - | 28 mm | 500 V | 0.75 mm | 70 °C | ± 5% | 16mm | - | - | - | - | ||
![]() MCF1W10R Multicomp | 7808 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | ± 350ppm/°C | 10ohm | - | - | - | - | - | - | 1W | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | ± 5% | 16mm | - | - | - | - | ||
![]() MCRE000041 Multicomp | 10326 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | -450ppm/°C to 0ppm/°C | 2.2kohm | - | - | - | - | - | - | 125mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | - | - | ||
![]() MF25180K Multicomp | 10115 | - | - | - | - | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF25180K | MF25 | - | - | 155 °C | -55 °C | 2.5 mm | 6.8 mm | - | Axial | Contact Manufacturer | - | 5.69 | Yes | - | 250V | - | MF25 | 1% | - | - | - | EAR99 | ± 50ppm/°C | 180kohm | - | - | - | - | - | Fixed Resistors | 250mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.25 W | - | 28 mm | 250 V | 0.54 mm | - | ± 1% | 6.8mm | - | - | - | - | ||
![]() MCSR08X3601FTL Multicomp | 1162 | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 3.6kOhm | - | - | - | Ceramic | - | - | 125mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X9091FTL Multicomp | 5338 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 9.09kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X9101FTL Multicomp | 9684 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 9.1kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1023FTL Multicomp | 6014 | - | Datasheet | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 102kOhm | - | - | - | Ceramic | - | - | 62.5mW | 50V | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP05W4F3902T5E Multicomp | 12229 | - | Datasheet | 0805 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 39kOhm | - | 155°C | -55°C | Thick Film | - | - | 250mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC01W080515R10 Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | Cut Tape | - | 1% | - | - | - | - | 400 ppm/°C | 5.1Ohm | - | - | - | Thick Film | - | - | 100mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1543FTL Multicomp | 9600 | - | Datasheet | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 154kOhm | - | - | - | Ceramic | - | - | 62.5mW | 50V | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X1303FTL Multicomp | 1485 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 130kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W060312K61 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | MC | 1% | - | - | 2 | - | 100 ppm/°C | 2.61kOhm | - | 155°C | -55°C | Thick Film | - | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCMR06X1023FTL Multicomp | 1230 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 102kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X6802FTL Multicomp | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 68kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant |