- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMR06X3162FTL Multicomp | 2741 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2011 | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 31.6kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X3300FTL Multicomp | 52 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 330Ohm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W060312K61 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MC | 1% | - | - | 2 | - | 100 ppm/°C | 2.61kOhm | - | 155°C | -55°C | Thick Film | - | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC0125W12061470R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2011 | - | 1% | - | - | 2 | - | 100 ppm/°C | 470Ohm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 200V | - | - | Chip | FIXED RESISTOR | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X5602FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 56kOhm | - | - | - | Ceramic | - | - | 62.5mW | 50V | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F7873SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 787kOhm | - | 125°C | -55°C | Thick Film | - | - | 50mW | 25V | TR, Paper, 7 Inch | - | Multilayer Chip | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCSR04X1200FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | 2011 | - | 1% | - | - | - | - | 100 ppm/°C | 120Ohm | - | - | - | Ceramic | - | - | 62.5mW | 50V | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W04021330K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | - | 2 | EAR99 | 100 ppm/°C | 330kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | - | 62.5mW | 50V | - | - | - | FIXED RESISTOR | - | - | 50V | 1005 | - | 0402 | - | - | - | 70°C | - | - | - | 1mm | Unknown | RoHS Compliant | ||
![]() MC0125W1206130K Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 30kOhm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 200V | - | - | Chip | FIXED RESISTOR | - | - | 200V | 3216 | - | 1206 | - | - | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F4423SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 442kOhm | - | - | - | Thick Film | - | - | 50mW | 25V | TR, Paper, 7 Inch | - | Multilayer Chip | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCMR04X39R2FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 39.2Ohm | - | - | - | Ceramic | - | - | 62.5mW | 50V | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR04X1303FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 130kOhm | - | - | - | Ceramic | - | - | 62.5mW | 50V | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSR04X1103FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 110kOhm | - | - | - | Ceramic | - | - | 62.5mW | 50V | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X911JTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | - | 5% | - | - | - | - | 100 ppm/°C | 910Ohm | - | - | - | Ceramic | - | - | 62.5mW | 50V | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F4323SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 432kOhm | - | - | - | Thick Film | - | - | 50mW | 25V | TR, Paper, 7 Inch | - | Multilayer Chip | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | - | 600μm | Unknown | RoHS Compliant | ||
![]() MF25240R Multicomp | 13080 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | 250 V | 250 V | - | - | - | 1 % | - | - | - | - | 50 ppm/°C | 240 Ω | - | 155 °C | -55 °C | Metal Film | - | - | 250 mW | - | - | - | - | Precision | - | - | - | - | - | - | 28 mm | - | 540 µm | - | ± 1% | 6.8mm | - | - | No SVHC | - | ||
![]() MF12430R Multicomp | 2842 | - | - | - | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF12430R | MF12 | - | - | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | - | 200 V | 200 V | 200 V | - | - | MF12 | 1 % | - | - | - | EAR99 | 50 ppm/°C | 430 Ω | - | 155 °C | -55 °C | Metal Film | - | Fixed Resistors | 125 mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.125 W | - | 28 mm | 200 V | 450 µm | - | ± 1% | 3.5mm | - | - | No SVHC | - | ||
![]() MF2515K Multicomp | 12065 | - | - | - | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF2515K | MF25 | - | - | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | Compliant | Yes | - | 250 V | 250 V | 250 V | - | - | MF25 | 1 % | - | - | - | EAR99 | 50 ppm/°C | 15 kΩ | - | 155 °C | -55 °C | Metal Film | - | Fixed Resistors | 250 mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.25 W | - | 28 mm | 250 V | 540 µm | - | ± 1% | 6.8mm | - | - | No SVHC | - | ||
![]() MF50220K Multicomp | 17373 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 350 V | 350 V | 350 V | - | - | - | 1 % | - | - | - | - | 50 ppm/°C | 220 kΩ | - | 155 °C | -55 °C | Metal Film | - | - | 500 mW | - | - | - | - | Precision | - | - | - | - | - | - | 28 mm | - | 540 µm | - | ± 1% | 10mm | - | - | No SVHC | - | ||
![]() MF2522K Multicomp | 13350 | - | - | - | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF2522K | MF25 | - | - | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | Compliant | Yes | - | 250 V | 250 V | 250 V | - | - | MF25 | 1 % | - | - | - | EAR99 | 50 ppm/°C | 22 kΩ | - | 155 °C | -55 °C | Metal Film | - | Fixed Resistors | 250 mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.25 W | - | 28 mm | 250 V | 540 µm | - | ± 1% | 6.8mm | - | - | No SVHC | - |