- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Resistance Tolerance | Product Length | Product Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMF0W4DF1402A50 Multicomp | 808 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 14kohm | - | - | - | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | - | - | ± 0.5% | 3.5mm | - | - | ||
![]() MCKNP03UJ0502B00 Multicomp | 655 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | ± 300ppm/°C | 5kohm | - | - | - | - | 3W | - | - | - | Flame Proof | - | - | - | - | - | - | - | - | ± 5% | 13.5mm | - | - | ||
![]() MF2562K Multicomp | 5778 | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF2562K | MF25 | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | 250V | - | MF25 | 1% | EAR99 | ± 50ppm/°C | 62kohm | - | - | - | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | 0.25 W | - | 28 mm | 250 V | - | 0.54 mm | ± 1% | 6.8mm | - | - | ||
![]() MF2539R Multicomp | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 39ohm | - | - | - | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | - | - | ± 1% | 6.8mm | - | - | ||
![]() MF1233R Multicomp | 4739 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | 200 V | 200V | - | - | 1 % | - | ± 50ppm/°C | 33ohm | 155 °C | -55 °C | Metal Film | - | 125mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MF128K2 Multicomp | 5548 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | 200 V | 200V | - | - | 1 % | - | ± 50ppm/°C | 8.2kohm | 155 °C | -55 °C | Metal Film | - | 125mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MF50120R Multicomp | 18151 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | ± 50ppm/°C | 120ohm | - | - | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | - | - | ± 1% | 10mm | - | - | ||
![]() MF1210K Multicomp | 121444 | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF1210K | MF12 | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | 200 V | 200 V | 200V | - | MF12 | 1 % | EAR99 | ± 50ppm/°C | 10kohm | 155 °C | -55 °C | Metal Film | Fixed Resistors | 125mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | 0.125 W | - | 28 mm | 200 V | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MF1291K Multicomp | 2071 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | 200 V | 200V | - | - | 1 % | - | ± 50ppm/°C | 91kohm | 155 °C | -55 °C | Metal Film | - | 125mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MCPWR12FTEA3900 Multicomp | 3513 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 500 V | 500 V | Cut Tape | - | 1 % | - | 100 ppm/°C | 390 Ω | - | - | Thick Film | - | 1.5 W | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | No SVHC | ||
![]() MF12910R Multicomp | 2833 | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF12910R | MF12 | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | 200 V | 200 V | 200V | - | MF12 | 1 % | - | ± 50ppm/°C | 910ohm | 155 °C | -55 °C | Metal Film | Fixed Resistors | 125mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | 0.125 W | - | 28 mm | 200 V | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MF5010K Multicomp | 88443 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 350 V | 350 V | 350V | - | - | 1 % | - | ± 50ppm/°C | 10kohm | 155 °C | -55 °C | Metal Film | - | 500mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 540 µm | ± 1% | 10mm | - | No SVHC | ||
![]() MF259K1 Multicomp | 4706 | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF259K1 | MF25 | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | Compliant | Yes | 250 V | 250 V | 250V | - | MF25 | 1 % | EAR99 | ± 50ppm/°C | 9.1kohm | 155 °C | -55 °C | Metal Film | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | 0.25 W | - | 28 mm | 250 V | - | 540 µm | ± 1% | 6.8mm | - | No SVHC | ||
![]() MF50100K Multicomp | 28504 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 350 V | 350 V | 350V | - | - | 1 % | - | ± 50ppm/°C | 100kohm | 155 °C | -55 °C | Metal Film | - | 500mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 540 µm | ± 1% | 10mm | - | No SVHC | ||
![]() MF1239R Multicomp | 1650 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | 200 V | 200V | - | - | 1 % | - | ± 50ppm/°C | 39ohm | 155 °C | -55 °C | Metal Film | - | 125mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MCF0.25W2M2 Multicomp | 5458 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | 250V | - | - | 5 % | - | -700ppm/°C to 0ppm/°C | 2.2Mohm | - | - | Carbon Film | - | 250mW | - | - | - | General Purpose | - | - | - | - | 28 mm | - | 10 GΩ | - | ± 5% | 6.8mm | - | No SVHC | ||
![]() MF504K7 Multicomp | 37309 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 350 V | 350 V | 350V | - | - | 1 % | - | ± 50ppm/°C | 4.7kohm | 155 °C | -55 °C | Metal Film | - | 500mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 540 µm | ± 1% | 10mm | - | No SVHC | ||
![]() MCF0.5W3K9 Multicomp | 5844 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 350 V | 350 V | 350V | - | - | 5 % | - | ± 450ppm/°C | 3.9kohm | 155 °C | -55 °C | Carbon Film | - | 500mW | - | - | - | General Purpose | - | - | - | - | 28 mm | - | 10 GΩ | 540 µm | ± 5% | 10mm | - | No SVHC | ||
![]() MOR01SJ0681A10 Multicomp | 2122 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 350 V | 350 V | 350V | - | - | 5 % | - | ± 350ppm/°C | 680ohm | 155 °C | -55 °C | Metal Oxide | - | 1W | - | - | - | High Stability | - | - | - | - | - | - | - | - | ± 5% | 10mm | - | No SVHC | ||
![]() MCF1W47K Multicomp | 3392 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 500 V | 500 V | 500V | - | - | 5 % | - | -450ppm/°C to 0ppm/°C | 47kohm | 155 °C | -55 °C | Carbon Film | - | 1W | - | - | - | General Purpose | - | - | - | - | 28 mm | - | 10 GΩ | 700 µm | ± 5% | 16mm | - | No SVHC |