- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF12270R Multicomp | 1184 | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF12270R | MF12 | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | - | - | 200 V | 200V | - | MF12 | 1 % | - | EAR99 | ± 50ppm/°C | 270ohm | 155 °C | -55 °C | Metal Film | Fixed Resistors | 125mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | 0.125 W | - | 28 mm | 200 V | 450 µm | ± 1% | 3.5mm | - | - | No SVHC | - | ||
![]() MF126K2 Multicomp | 3155 | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF126K2 | MF12 | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | - | 200 V | 200 V | 200 V | - | MF12 | 1 % | - | EAR99 | 50 ppm/°C | 6.2 kΩ | 155 °C | -55 °C | Metal Film | Fixed Resistors | 125 mW | - | Box | METAL FILM | Epoxy Coating | FIXED RESISTOR | unknown | - | - | 0.125 W | - | 28 mm | 200 V | 450 µm | - | - | - | - | No SVHC | - | ||
![]() MF25750K Multicomp | 610 | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF25750K | MF25 | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | Compliant | Yes | - | 250 V | 250 V | 250V | - | MF25 | 1 % | - | EAR99 | ± 50ppm/°C | 750kohm | 155 °C | -55 °C | Metal Film | Fixed Resistors | 250mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | 0.25 W | - | 28 mm | 250 V | 540 µm | ± 1% | 6.8mm | - | - | No SVHC | - | ||
![]() MOR03SJ0332A19 Multicomp | 956 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 350 V | 350 V | 350V | - | - | 5 % | - | - | ± 350ppm/°C | 3.3kohm | 155 °C | -55 °C | Metal Oxide | - | 3W | - | - | - | - | High Stability | - | - | - | - | - | - | - | - | ± 5% | 16mm | - | - | No SVHC | - | ||
![]() MF25220K Multicomp | 7999 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | 250 V | 250V | - | - | 1 % | - | - | ± 50ppm/°C | 220kohm | 155 °C | -55 °C | Metal Film | - | 250mW | - | - | - | - | Precision | - | - | - | - | - | 28 mm | - | 540 µm | ± 1% | 6.8mm | - | - | No SVHC | - | ||
![]() MF5011K Multicomp | 1883 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 350 V | 350 V | 350V | - | - | 1 % | - | - | ± 50ppm/°C | 11kohm | 155 °C | -55 °C | Metal Film | - | 500mW | - | - | - | - | Precision | - | - | - | - | - | 28 mm | - | 540 µm | ± 1% | 10mm | - | - | No SVHC | - | ||
![]() MF2530R Multicomp | 554 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | 250 V | 250V | - | - | 1 % | - | - | ± 50ppm/°C | 30ohm | 155 °C | -55 °C | Metal Film | - | 250mW | - | - | - | - | Precision | - | - | - | - | - | 28 mm | - | 540 µm | ± 1% | 6.8mm | - | - | No SVHC | - | ||
![]() MCMF0W4DF1782A50 Multicomp | 4426 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | ± 50ppm/°C | 17.8kohm | - | - | - | - | 250mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | ± 0.5% | 3.5mm | - | - | - | - | ||
![]() MCF1W150R Multicomp | 5028 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | -450ppm/°C to 0ppm/°C | 150ohm | - | - | - | - | 1W | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 5% | 16mm | - | - | - | - | ||
![]() MF25110K Multicomp | 2542 | - | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF25110K | MF25 | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | - | 250V | - | MF25 | 1% | - | EAR99 | ± 50ppm/°C | 110kohm | - | - | - | Fixed Resistors | 250mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | 0.25 W | - | 28 mm | 250 V | 0.54 mm | ± 1% | 6.8mm | - | - | - | - | ||
![]() MCF0.5W3M3 Multicomp | 7887 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | -700ppm/°C to 0ppm/°C | 3.3Mohm | - | - | - | - | 500mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | - | - | ||
![]() MF2524K Multicomp | 1361 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | ± 50ppm/°C | 24kohm | - | - | - | - | 250mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | ± 1% | 6.8mm | - | - | - | - | ||
![]() MCMF0W4DF2740A50 Multicomp | 3258 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | ± 50ppm/°C | 274ohm | - | - | - | - | 250mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | ± 0.5% | 3.5mm | - | - | - | - | ||
![]() MCF0.25W10M Multicomp | 15931 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | -700ppm/°C to 0ppm/°C | 10Mohm | - | - | - | - | 250mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | - | - | - | ||
![]() MCF0.5W33K Multicomp | 6363 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | ± 450ppm/°C | 33kohm | - | - | - | - | 500mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | - | - | ||
![]() MF2547R Multicomp | 17927 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | ± 50ppm/°C | 47ohm | - | - | - | - | 250mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | ± 1% | 6.8mm | - | - | - | - | ||
![]() MC01W080556R8 Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 5% | 2 | EAR99 | 200 ppm/°C | 6.8Ohm | 155°C | -55°C | Thick Film | - | 100mW | 150V | - | - | Chip | FIXED RESISTOR | - | 150V | 2012 | 0.1W | 0805 | - | - | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCSR04X6203FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | 1% | - | - | 100 ppm/°C | 620kOhm | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X28R7FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | 1% | - | - | 100 ppm/°C | 28.7Ohm | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR04X1692FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | 1% | - | - | 100 ppm/°C | 16.9kOhm | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | No SVHC | RoHS Compliant |