- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMR04X1782FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 17.8kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W0805168K Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | - | 1% | - | 2 | EAR99 | 100 ppm/°C | 68kOhm | - | 155°C | -55°C | Thick Film | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC01W080552R2 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | 2013 | - | 5% | - | 2 | EAR99 | 200 ppm/°C | 2.2Ohm | - | 155°C | -55°C | Thick Film | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0125W120611K27 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 1.27kOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X93R1FTL Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 93.1Ohm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F2553SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 255kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCMR04X2873FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 287kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F3831SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 3.83kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCRE000211 Multicomp | In Stock | - | - | SMD/SMT | - | - | - | - | - | Cut Tape | - | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 910kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F3830SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 383Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021300R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | 2011 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 300Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 50V | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F38R3SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | MC-SE | 1% | - | 2 | - | 200 ppm/°C | 38.3Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Unknown | RoHS Compliant | ||
![]() MCMR04X3650FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | 2011 | - | 1% | - | - | - | 100 ppm/°C | 365Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR12X6800FTL Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | 2013 | - | 1% | - | - | - | 100 ppm/°C | 680Ohm | - | - | - | Ceramic | 250mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W12061215K Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | 2013 | - | 1% | - | - | - | 100 ppm/°C | 215kOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W12061215R Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | 2013 | - | 1% | - | - | - | 100 ppm/°C | 215Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHV06W8J0824T5E Multicomp | In Stock | - | - | - | - | - | - | 2 | 400V | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 820kOhm | - | - | - | Thick Film | 125mW | 400V | - | - | - | - | 3216 | - | 1206 | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MCRE000227 Multicomp | In Stock | - | - | 0201 | - | - | - | - | 25V | Cut Tape | - | - | 1% | - | - | - | 200 ppm/°C | 2.4Ohm | - | - | - | Thick Film | 50mW | 25V | - | - | - | - | 0603 | - | 0201 | - | - | Yes | RoHS Compliant | ||
![]() MCRE000228 Multicomp | In Stock | - | - | 0201 | - | - | - | - | 25V | Cut Tape | - | - | 1% | - | - | - | 200 ppm/°C | 2.7Ohm | - | - | - | Thick Film | 50mW | 25V | - | - | - | - | 0603 | - | 0201 | - | - | Yes | RoHS Compliant | ||
![]() MC00625W04021240K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | 2012 | - | 1% | e3 | 2 | - | 100 ppm/°C | 240kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | 50V | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant |