- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCTC0525B1212T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 12.1kOhm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1623T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | Cut Tape | 2008 | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 162kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0.0625W04021%2KFR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 25 V | 50 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 2 kΩ | - | - | - | Thick Film | - | 62.5 mW | - | - | - | - | 1005 | - | 0402 | - | - | - | - | ||
![]() MC0.125W12061%2K2FR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 200 V | 200 V | Cut Tape | - | - | 1 % | - | - | - | 100 ppm/°C | 2.2 kΩ | - | - | - | Thick Film | - | 125 mW | - | - | - | - | 3216 | - | 1206 | - | - | - | - | ||
![]() MC0.0625W04021%2M40FR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 50 V | 50 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 2.4 MΩ | - | - | - | Thick Film | - | 62.5 mW | - | - | - | - | 1005 | - | 0402 | - | - | - | - | ||
![]() MC0.125W12061%2KFR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 200 V | 200 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 2 kΩ | - | - | - | Thick Film | - | 125 mW | - | - | - | - | 3216 | - | 1206 | - | - | - | - | ||
![]() MC0.125W12061h1RFR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 200 V | 200 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 681 Ω | - | - | - | Thick Film | - | 125 mW | - | - | - | - | 3216 | - | 1206 | - | - | - | - | ||
![]() MC0.125W12061b0RFR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 200 V | 200 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 620 Ω | - | - | - | Thick Film | - | 125 mW | - | - | - | - | 3216 | - | 1206 | - | - | - | - | ||
![]() MC0.0625W040213RFR Multicomp | In Stock | - | - | - | - | - | 2 | - | - | Compliant | 25 V | 50 V | - | - | - | 1 % | - | - | - | 200 ppm/°C | 33 Ω | - | - | - | Thick Film | - | 62.5 mW | - | - | - | - | 1005 | - | 0402 | - | - | - | - | ||
![]() MC0.125W12061%2R61FR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 200 V | 200 V | - | - | - | 1 % | - | - | - | 400 ppm/°C | 2.61 Ω | - | - | - | Thick Film | - | 125 mW | - | - | - | - | 3216 | - | 1206 | - | - | - | - | ||
![]() MC0.0625W0402130KFR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 25 V | 50 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 330 kΩ | - | - | - | Thick Film | - | 62.5 mW | - | - | - | - | 1005 | - | 0402 | - | - | - | - | ||
![]() MC0.125W120610K1FR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 200 V | 200 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 30.1 kΩ | - | - | - | Thick Film | - | 125 mW | - | - | - | - | 3216 | - | 1206 | - | - | - | - | ||
![]() MC0603WGF1002T5E-TR Multicomp | In Stock | - | - | - | - | - | 2 | - | - | Compliant | 50 V | 50 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 10 kΩ | - | - | - | Thick Film | - | 63 mW | - | - | - | - | 1608 | - | 0603 | - | - | - | - | ||
![]() MC0.125W12061%2R20FR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 200 V | 200 V | - | - | - | 1 % | - | - | - | 400 ppm/°C | 2.2 Ω | - | - | - | Thick Film | - | 125 mW | - | - | - | - | 3216 | - | 1206 | - | - | - | - | ||
![]() MC0.0625W04021@R2FR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 50 V | 50 V | Cut Tape | - | - | 1 % | - | - | - | 200 ppm/°C | 40.2 Ω | - | - | - | Thick Film | - | 62.5 mW | - | - | - | - | 1005 | - | 0402 | - | - | - | - | ||
![]() MC0.125W12061%1K62FR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 200 V | 200 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 1.62 kΩ | - | - | - | Thick Film | - | 125 mW | - | - | - | - | 3216 | - | 1206 | - | - | - | - | ||
![]() MC0.125W12061%1K5FR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 200 V | 200 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 1.5 kΩ | - | - | - | Thick Film | - | 125 mW | - | - | - | - | 3216 | - | 1206 | - | - | - | - | ||
![]() MC0.125W120619KFR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 200 V | 200 V | - | - | - | 1 % | - | - | - | 100 ppm/°C | 39 kΩ | - | - | - | Thick Film | - | 125 mW | - | - | - | - | 3216 | - | 1206 | - | - | - | - | ||
![]() MC0.0625W04021%3M01FR Multicomp | In Stock | - | - | - | - | - | - | - | - | Compliant | 50 V | 50 V | Cut Tape | - | - | 1 % | - | - | - | 100 ppm/°C | 3.01 MΩ | - | - | - | Thick Film | - | 62.5 mW | - | - | - | - | 1005 | - | 0402 | - | - | - | - | ||
![]() MC0.0625W0402190RFR Multicomp | In Stock | - | - | - | - | - | 2 | - | - | Compliant | 50 V | 50 V | Cut Tape | - | - | 1 % | - | - | - | 100 ppm/°C | 390 Ω | - | - | - | Thick Film | - | 62.5 mW | - | - | - | - | 1005 | - | 0402 | - | - | - | - |