- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCHV05WAJ0274T5E Multicomp | In Stock | - | - | 0805 | - | - | - | 2 | - | 300V | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 270kOhm | - | 155°C | -55°C | Thick Film | 100mW | 300V | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCRE000187 Multicomp | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 91kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCHV06W8J0135T5E Multicomp | In Stock | - | - | 1206 | - | - | - | 2 | - | 400V | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 1.3MOhm | - | 155°C | -55°C | Thick Film | 125mW | 400V | - | - | - | 3216 | - | 1206 | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MCRE000163 Multicomp | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 9.1kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | 600μm | Yes | RoHS Compliant | ||
![]() MCHV06W8J0624T5E Multicomp | In Stock | - | - | - | - | - | - | 2 | - | 400V | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 620kOhm | - | - | - | Thick Film | 125mW | 400V | - | - | - | 3216 | - | 1206 | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MCRE000249 Multicomp | In Stock | - | - | 0201 | - | - | - | 4 | - | 25V | Cut Tape | - | - | 1% | - | - | - | 200 ppm/°C | 3MOhm | - | - | - | Thick Film | 50mW | 25V | - | - | - | 0603 | - | 0201 | - | - | Yes | RoHS Compliant | ||
![]() MCHV05WAJ0365T5E Multicomp | In Stock | - | - | 0805 | - | - | - | 2 | - | 300V | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 3.6MOhm | - | 155°C | -55°C | Thick Film | 100mW | 300V | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCHV06W8J0565T5E Multicomp | In Stock | - | - | 1206 | - | - | - | 2 | - | 400V | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 5.6MOhm | - | 155°C | -55°C | Thick Film | 125mW | 400V | - | - | - | 3216 | - | 1206 | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021365R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 365Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402116R2 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 16.2Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0125W120614M02 Multicomp | In Stock | - | - | - | - | - | - | - | - | 200V | Cut Tape | 2013 | - | 1% | - | - | - | 100 ppm/°C | 4.02MOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W1206146R4 Multicomp | In Stock | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 200 ppm/°C | 46.4Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W1206143R0 Multicomp | In Stock | - | - | - | - | - | - | - | - | 200V | Cut Tape | 2013 | - | 1% | - | - | - | 200 ppm/°C | 43Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W04021511K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 511kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021221K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | 2007 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 221kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW9100 Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 910Ohm | - | - | - | Thick Film | 125mW | 150V | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F7152SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 71.5kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | 600μm | Unknown | RoHS Compliant | ||
![]() MCPWR06FTEO1600 Multicomp | In Stock | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 200 ppm/°C | 160Ohm | - | - | - | Thick Film | 330mW | 200V | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X51R1FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 51.1Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F7153SE Multicomp | In Stock | - | - | - | - | - | - | 2 | -55°C | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 715kOhm | - | - | - | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | 600μm | Unknown | RoHS Compliant |