- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC0125W12061154R Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 154Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W04021732R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | - | 100 ppm/°C | 732Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402186R6 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 86.6Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W040215K76 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 5.76kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402176R8 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 76.8Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0063W0603110R5 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC | 1% | - | 2 | EAR99 | 200 ppm/°C | 10.5Ohm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO2200 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 200 ppm/°C | 220Ohm | - | - | - | Thick Film | 330mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | Unknown | RoHS Compliant | ||
![]() MCSR04X5602FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 56kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040215R36 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 400 ppm/°C | 5.36Ohm | TIN OVER NICKEL | - | - | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | 0.0625W | 0402 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MC00625W04021768R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 768Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTFW0200 Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | 2011 | - | 1% | - | - | - | 200 ppm/°C | 20Ohm | - | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402197R6 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 97.6Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0063W06031115R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | 2006 | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 115Ohm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ4701 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 400V | Cut Tape | 2011 | - | 1% | - | - | - | 100 ppm/°C | 4.7kOhm | - | - | - | Thick Film | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W120614R64 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | 2013 | - | 1% | - | - | - | 400 ppm/°C | 4.64Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO1302 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 13kOhm | - | - | - | Thick Film | 330mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W060311K78 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 1.78kOhm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F69R8SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 69.8Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0063W060311M21 Multicomp | In Stock | - | - | 0603 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 1.21MOhm | - | - | - | Thick Film | 63mW | 50V | - | - | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W06031267R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | 2014 | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 267Ohm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant |