- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Case Style | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Product Length (mm) | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF2513K Multicomp | 3328 | - | - | - | - | - | - | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MF2513K | MF25 | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | - | Axial | Contact Manufacturer | - | - | - | - | 5.69 | - | Yes | - | - | - | - | 250V | - | MF25 | 1% | - | EAR99 | ± 50ppm/°C | - | 13kohm | - | - | - | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | ± 1% | 6.8mm | - | - | - | - | ||
![]() MCFRBTNV1100 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | ± 15ppm/°C | - | 110ohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | - | ||
![]() MCFRBTNV1500 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | ± 15ppm/°C | - | 150ohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | - | ||
![]() MCFRBTNV1001 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | ± 15ppm/°C | - | 1kohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | - | ||
![]() MCRC1/4G271JT-RH Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 250 V | 250 V | - | - | 5 % | - | - | - | - | 270 Ω | - | - | Carbon Composition | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCRC1/4G331JT-RH Multicomp | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 2 | Conformal Coated | NO | SPC TECHNOLOGY/ MULTICOMP | Not Required(mm) | SPC Multicomp | MCRC1/4G331JT-RH | MCRC | 125 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.4 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 0.25 (1/4)(W) | Not Required(mm) | 2.4(mm) | - | 5.35 | Compliant | Yes | 70 TO 150 | 5% | - | 250 V | 250 V | Tape and Reel | MCRC | 5 % | Yes | - | 867 ppm/°C | Carbon Composition | 330(ohm) | - | - | Carbon Composition | Fixed Resistors | 250 mW | AMMO PACK | CARBON COMPOSITION | Cylindrical | FIXED RESISTOR | unknown | Not Required | Axial | 0.25 W | 30 mm | 250 V | Not Required | 0.06 mm | 70 °C | - | - | - | 6.3(mm) | Not Required(mm) | Unknown | ||
![]() MCMF0W8FF1870A20 Multicomp | 1444 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 200 V | 200 V | - | - | 1 % | - | - | 50 ppm/°C | - | 187 Ω | - | - | Metal Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() MCKNP0ASF100JB00 Multicomp | 301 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 500 V | 500V | - | - | 1 % | - | - | ± 400ppm/°C | - | 10ohm | - | - | Wirewound | - | 10W | - | - | - | Flame Proof | - | - | - | - | - | - | - | - | - | ± 1% | 53mm | - | - | - | No SVHC | ||
![]() MCFRBTNV2002 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | ± 15ppm/°C | - | 20kohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | - | ||
![]() MCFRBTNV4300 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | ± 15ppm/°C | - | 430ohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | - | ||
![]() MCFRFTDV8200 Multicomp | 2647 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | ± 50ppm/°C | - | 820ohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | ||
![]() MCFRFTDV6R80 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | ± 50ppm/°C | - | 6.8ohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | ||
![]() MCFRFTDV0120 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | ± 50ppm/°C | - | 12ohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | ||
![]() MCFRBTNV2202 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | ± 15ppm/°C | - | 22kohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | - | ||
![]() MCRC1/2G822JT-RH Multicomp | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 350 V | 350 V | - | - | 5 % | - | - | - | - | 8.2 kΩ | - | - | Carbon Composition | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() MCRC1/4G112JT-RH Multicomp | In Stock | - | - | - | - | - | - | 2 | Conformal Coated | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4)(W) | Not Required(mm) | 2.4(mm) | - | - | Compliant | - | 70 TO 150 | 5% | - | 250 V | 250 V | Tape and Reel | - | 5 % | - | - | - | Carbon Composition | 1100(ohm) | - | - | Carbon Composition | - | 250 mW | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | 6.3(mm) | Not Required(mm) | Unknown | ||
![]() MF12390K Multicomp | 1699 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 200 V | 200 V | 200V | - | - | 1 % | - | - | ± 50ppm/°C | - | 390kohm | 155 °C | -55 °C | Metal Film | - | 125mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 450 µm | - | ± 1% | 3.5mm | - | - | - | No SVHC | ||
![]() MCFRFTDV6801 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | ± 50ppm/°C | - | 6.8kohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | ||
![]() MCFRFTDV1001 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | ± 50ppm/°C | - | 1kohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | ||
![]() MCFRFTDV0560 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | ± 50ppm/°C | - | 56ohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - |