- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Qualification | RoHS | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCPWR10FTEQ5601 Multicomp | 1207 | - | Datasheet | - | - | - | - | - | - | - | - | - | 400V | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 5.6kOhm | - | - | - | Thick Film | - | 750mW | 400V | - | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W080513K83 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | 150V | - | Cut Tape | 2013 | - | 1% | - | - | - | - | 100 ppm/°C | 3.83kOhm | - | - | - | Thick Film | - | 100mW | 150V | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W120616R80 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Cut Tape | - | - | 1% | - | - | - | - | 400 ppm/°C | 6.8Ohm | - | - | - | Thick Film | - | 125mW | 200V | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W0805118K Multicomp | 12043 | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 18kOhm | - | 155°C | -55°C | Thick Film | - | 100mW | 150V | - | Chip | FIXED RESISTOR | - | 150V | 2012 | 0.1W | 0805 | - | - | - | - | 1.25mm | Unknown | RoHS Compliant | ||
![]() MC01W0805136R Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | - | 200 ppm/°C | 36Ohm | - | 155°C | -55°C | Thick Film | - | 100mW | 150V | - | Chip | FIXED RESISTOR | - | 150V | 2012 | 0.1W | 0805 | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021100R Multicomp | 160050 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | Cut Tape | - | - | 1% | e3 | - | 2 | - | 200 ppm/°C | 100Ohm | TIN OVER NICKEL | - | - | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | - | 1005 | 0.0625W | 0402 | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO2005 Multicomp | 5015 |
| - | - | - | - | - | - | - | - | - | - | 200V | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 20MOhm | - | - | - | Thick Film | - | 330mW | 200V | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W0805136K Multicomp | 18032 | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 36kOhm | - | 155°C | -55°C | Thick Film | - | 100mW | 150V | - | Chip | FIXED RESISTOR | - | 150V | 2012 | 0.1W | 0805 | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCKNP03WJ015KAA9 Multicomp | 351 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | - | 400 ppm/°C | 150 mΩ | - | - | - | Wirewound | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCRE000108 Multicomp | 5097 | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 47Ohm | - | 125°C | -55°C | Thick Film | - | 50mW | 25V | - | Chip | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC01W0805124K Multicomp | 1613 | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 24kOhm | - | 155°C | -55°C | Thick Film | - | 100mW | 150V | - | Chip | FIXED RESISTOR | - | 150V | 2012 | 0.1W | 0805 | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X1502FTL Multicomp | 17217 | - | Datasheet | 0402 | - | - | - | - | - | - | - | - | 50V | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 15kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA5602 Multicomp | 3714 | - | Datasheet | - | - | - | - | - | - | - | - | - | 500V | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 56kOhm | - | - | - | Thick Film | - | 1.5W | 500V | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRE000203 Multicomp | 4747 | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2007 | MCRE | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 430kOhm | - | 125°C | -55°C | Thick Film | - | 50mW | 25V | - | Chip | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | - | - | 600μm | Yes | RoHS Compliant | ||
![]() MC00625W040211K87 Multicomp | 40000 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | - | 2 | EAR99 | 100 ppm/°C | 1.87kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | - | 1005 | - | 0402 | 70°C | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCRE000027 Multicomp | 1673 | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | - | -4500ppm/°C to 0ppm/°C | 150ohm | - | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | - | - | ||
![]() MCMR04X1001FTL Multicomp | 48631 | - | Datasheet | 0402 | - | - | - | - | - | - | - | - | 50V | - | Cut Tape | 2011 | - | 1% | - | - | - | - | 100 ppm/°C | 1kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X104JTL Multicomp | 7166 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | Cut Tape | - | - | 5% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 100kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | 70°C | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCMR06X1502FTL Multicomp | 4028 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 15kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA1002 Multicomp | 534 | - | Datasheet | - | - | - | - | - | - | - | - | - | 500V | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 10kOhm | - | - | - | Thick Film | - | 1.5W | 500V | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | No SVHC | RoHS Compliant |