- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Qualification | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC00625W0402156K2 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 56.2kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | 1005 | - | 0402 | 70°C | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W040215M10 Multicomp | 380000 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 5.1MOhm | TIN OVER NICKEL | - | - | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | 1005 | 0.0625W | 0402 | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR08X3002FTL Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | 150V | - | - | Cut Tape | 2011 | - | 1% | - | - | - | 100 ppm/°C | 30kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | 2012 | - | 0805 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ5602 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 400V | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 56kOhm | - | - | - | Thick Film | 750mW | 400V | - | - | - | 5025 | - | 2010 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W060311M60 Multicomp | 84020 | - | - | 0603 | - | - | - | - | - | - | - | - | 50V | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 1.6MOhm | - | - | - | Thick Film | 63mW | 50V | - | - | - | 1608 | - | 0603 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W060318M20 Multicomp | In Stock | - | - | 0603 | - | - | - | - | - | - | - | - | 50V | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 8.2MOhm | - | - | - | Thick Film | 63mW | 50V | - | - | - | 1608 | - | 0603 | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCKNP05SJ020JAA9 Multicomp | 410 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | - | ± 400ppm/°C | 2ohm | - | - | - | Wirewound | 5W | - | - | - | Flame Proof | - | - | - | - | ± 5% | 17.5mm | - | - | No SVHC | - | ||
![]() MCKNP05SJ047JAA9 Multicomp | 2361 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | - | ± 400ppm/°C | 4.7ohm | - | - | - | Wirewound | 5W | - | - | - | Flame Proof | - | - | - | - | ± 5% | 17.5mm | - | - | No SVHC | - | ||
![]() MCKNP05SJ0121AA9 Multicomp | 2104 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | - | 300 ppm/°C | 120 Ω | - | - | - | Wirewound | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCKNP03SJ022JA19 Multicomp | 1128 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | - | ± 400ppm/°C | 2.2ohm | - | - | - | Wirewound | 3W | - | - | - | Flame Proof | - | - | - | - | ± 5% | 16mm | - | - | No SVHC | - | ||
![]() MC00625W04021357K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 357kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 1005 | - | 0402 | 70°C | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() RMC1/8W120639K1%. Multicomp | In Stock | - | - | 1206 | - | - | - | 2 | - | - | - | - | 200V | - | - | Tape & Reel | - | - | 1% | - | - | - | 200 ppm/°C | 39kOhm | - | 125°C | -55°C | Thick Film | 125mW | 200V | - | - | - | 3216 | - | 1206 | - | - | - | - | 1.6mm | Unknown | Non-RoHS Compliant | ||
![]() MC00625W040214M30 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 4.3MOhm | TIN OVER NICKEL | - | - | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 1005 | 0.0625W | 0402 | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040211M20 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 1.2MOhm | TIN OVER NICKEL | - | - | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | 1005 | 0.0625W | 0402 | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRE000173 Multicomp | 93 | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 24kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | - | - | - | 600μm | Yes | RoHS Compliant | ||
![]() MCRE000182 Multicomp | 12450 | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 56kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCKNP03SJ010JA19 Multicomp | 1156 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | - | ± 400ppm/°C | 1ohm | - | - | - | Wirewound | 3W | - | - | - | Flame Proof | - | - | - | - | ± 5% | 16mm | - | - | No SVHC | - | ||
![]() MCKNP02WJ068JA19 Multicomp | 89 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | - | 400 ppm/°C | 6.8 Ω | - | - | - | Wirewound | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCTF0805BTC2002 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | 100 V | 100 V | Cut Tape | - | - | 0.1 % | - | - | - | 25 ppm/°C | 20 kΩ | - | - | - | Thin Film | 100 mW | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | No SVHC | - | ||
![]() MC14745 Multicomp | 55 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 1 % | - | - | - | 20 ppm/°C | 50 Ω | - | - | - | Ceramic | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - |