- Resistance
- Temperature Coefficient
- Resistor Type
- Power Rating
- Resistance Tolerance
- Voltage, Rating
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCRC1/4G475JT-RH Multicomp | 264 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | 250 V | - | - | 5 % | - | - | 4.7 MΩ | - | - | Carbon Composition | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MOR07WJ0103B09 Multicomp | 805 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 750 V | 750 V | 750 V | - | - | 5 % | - | 350 ppm/°C | 10 kΩ | 155 °C | -55 °C | Metal Film, Metal Oxide | - | 7 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC0201L6J2R40SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 25 V | 25 V | Cut Tape | - | 5 % | - | 200 ppm/°C | 2.4 Ω | 125 °C | -55 °C | Thick Film | - | 50 mW | - | - | - | - | - | - | 0603 | - | 0201 | - | - | - | - | - | - | - | 600 µm | No SVHC | - | ||
![]() MC0201L6J5604SE Multicomp | 488 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 25 V | 25 V | Cut Tape | - | 5 % | - | 200 ppm/°C | 5.6 MΩ | 125 °C | -55 °C | Thick Film | - | 50 mW | - | - | - | - | - | - | 0603 | - | 0201 | - | - | - | - | - | - | - | 600 µm | No SVHC | - | ||
![]() MOR0S2J0680A50 Multicomp | 238 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | 250 V | 250V | - | - | 5 % | - | ± 350ppm/°C | 68ohm | 155 °C | -55 °C | Metal Oxide | - | 500mW | - | - | - | - | High Stability | - | - | - | - | - | - | - | - | ± 5% | 7.5mm | - | - | No SVHC | - | ||
![]() MC0201L6J7502SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 25 V | 25 V | Cut Tape | - | 5 % | - | 200 ppm/°C | 75 kΩ | 125 °C | -55 °C | Thick Film | - | 50 mW | - | - | - | - | - | - | 0603 | - | 0201 | - | - | - | - | - | - | - | 600 µm | Unknown | - | ||
![]() MC0201L6J3304SE Multicomp | 232 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 25 V | 25 V | Cut Tape | - | 5 % | - | 200 ppm/°C | 3.3 MΩ | 125 °C | -55 °C | Thick Film | - | 50 mW | - | - | - | - | - | - | 0603 | - | 0201 | - | - | - | - | - | - | - | 600 µm | No SVHC | - | ||
![]() MOR0S2J0470A50 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 350ppm/°C | 47ohm | - | - | - | - | 500mW | - | - | - | - | High Stability | - | - | - | - | - | - | - | - | ± 5% | 7.5mm | - | - | - | - | ||
![]() MF1213R Multicomp | 650 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 200 V | 200 V | 200 V | - | - | 1 % | - | 50 ppm/°C | 13 Ω | 155 °C | -55 °C | Metal Film | - | 125 mW | - | - | - | - | Precision | - | - | - | - | 28 mm | - | 450 µm | - | ± 1% | 3.5mm | - | - | No SVHC | - | ||
![]() MCRC1/4G155JT-RH Multicomp | 317 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | 250 V | - | - | 5 % | - | - | 1.5 MΩ | - | - | Carbon Composition | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCRC1/4G914JT-RH Multicomp | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCRC1/4G914JT-RH | MCRC | 125 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.4 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.78 | Compliant | Yes | - | - | 250 V | 250 V | - | MCRC | 5 % | Yes | 2000 ppm/°C | 910 kΩ | - | - | Carbon Composition | Fixed Resistors | 250 mW | - | AMMO PACK | CARBON COMPOSITION | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | - | 30 mm | 250 V | 0.06 mm | 70 °C | - | - | - | - | Unknown | - | ||
![]() MF2511R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | 250 V | 250 V | - | - | 1 % | - | 50 ppm/°C | 11 Ω | 155 °C | -55 °C | Metal Film | - | 250 mW | - | - | - | - | - | - | - | - | - | 28 mm | - | 540 µm | - | - | - | - | - | No SVHC | - | ||
![]() MCRC1/2G3R9JT-RH Multicomp | 319 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 350 V | 350 V | - | - | 5 % | - | - | 3.9 Ω | - | - | Carbon Composition | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MOR0S2J0681A50 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | 250 V | 250 V | - | - | 5 % | - | 350 ppm/°C | 680 Ω | 155 °C | -55 °C | Metal Oxide | - | 500 mW | - | - | - | - | High Stability | - | - | - | - | - | - | - | - | ± 5% | 7.5mm | - | - | No SVHC | - | ||
![]() MC0201L6J3004SE Multicomp | 580 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 25 V | 25 V | Cut Tape | - | 5 % | - | 200 ppm/°C | 3 MΩ | 125 °C | -55 °C | Thick Film | - | 50 mW | - | - | - | - | - | - | 0603 | - | 0201 | - | - | - | - | - | - | - | 600 µm | Unknown | - | ||
![]() MCRC1/4G131JT-RH Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | 250 V | - | - | 5 % | - | - | 130 Ω | - | - | Carbon Composition | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MOR0S2J0473A50 Multicomp | 561 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 350ppm/°C | 47kohm | - | - | - | - | 500mW | - | - | - | - | High Stability | - | - | - | - | - | - | - | - | ± 5% | 7.5mm | - | - | - | - | ||
![]() MCRC1/2G911JT-RH Multicomp | 183 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 350 V | 350 V | - | - | 5 % | - | - | 910 Ω | - | - | Carbon Composition | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MCHP06W2F3304T5E Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | - | 100 ppm/°C | 3.3MOhm | - | - | Thick Film | - | 500mW | 50V | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X1540FTL Multicomp | In Stock | - | Datasheet | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | 1% | - | 100 ppm/°C | 154Ohm | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant |