- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCPWR12FTEA3902 Multicomp | 85 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 39kOhm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X4302FTL Multicomp | 3278 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 43kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW2003 Multicomp | 5000 | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 200kOhm | - | - | - | Thick Film | - | - | 125mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ1005 Multicomp | 2986 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | Cut Tape | 2011 | 1% | - | - | - | - | 100 ppm/°C | 10MOhm | - | - | - | Thick Film | - | - | 750mW | 400V | - | - | - | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR12X82R0FTL Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 82Ohm | - | - | - | Ceramic | - | - | 250mW | 200V | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W0805116K Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | - | - | 2 | - | 100 ppm/°C | 16kOhm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 150V | - | - | Chip | FIXED RESISTOR | - | - | 150V | 2012 | 0.1W | 0805 | - | - | - | - | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X5903FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 590kOhm | - | - | - | Ceramic | - | - | 62.5mW | 50V | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MF5010R Multicomp | 2197 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 350 V | 350V | - | - | 1 % | - | - | - | - | ± 50ppm/°C | 10ohm | - | 155 °C | -55 °C | Metal Film | - | - | 500mW | - | - | - | - | Precision | - | - | - | - | - | - | 28 mm | - | - | 540 µm | - | ± 1% | 10mm | - | - | No SVHC | - | ||
![]() MCRE000025 Multicomp | 4723 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | -4500ppm/°C to 0ppm/°C | 100ohm | - | - | - | - | - | - | 125mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | - | - | ||
![]() MCRE000026 Multicomp | 18082 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | -4500ppm/°C to 0ppm/°C | 120ohm | - | - | - | - | - | - | 125mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | - | - | ||
![]() MGRF2WJ0685AA9 Multicomp | 1877 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kV | - | - | - | - | - | - | - | ± 200ppm/°C | 6.8Mohm | - | - | - | - | - | - | 2W | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 17mm | - | - | - | - | ||
![]() MCTF0603TTX1002 Multicomp | 5320 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 50 V | 50 V | Tape & Reel | - | 0.01 % | - | - | - | - | 50 ppm/°C | 10 kΩ | - | - | - | Thin Film | - | - | 62.5 mW | - | - | - | - | Precision | - | - | - | 1608 | - | 0603 | - | - | - | - | - | ± 0.01% | 1.6mm | 0.85mm | - | Unknown | - | ||
![]() MCF2W220R Multicomp | 3408 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF2W220R | - | - | 155 °C | -55 °C | 6.5 mm | 17.5 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.6 | Compliant | Yes | - | 500 V | 500 V | 500 V | - | - | 5 % | - | - | - | EAR99 | 450 ppm/°C | 220 Ω | - | 155 °C | -55 °C | Carbon Film | - | Fixed Resistors | 2 W | - | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | - | 2 W | - | 28 mm | 500 V | 10 GΩ | 700 µm | 70 °C | ± 5% | 16mm | - | - | No SVHC | - | ||
![]() MF50430K Multicomp | 2869 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 350 V | 350 V | 350 V | - | - | 1 % | - | - | - | - | 50 ppm/°C | 430 kΩ | - | 155 °C | -55 °C | Metal Film | - | - | 500 mW | - | - | - | - | Precision | - | - | - | - | - | - | 28 mm | - | - | 540 µm | - | ± 1% | 10mm | - | - | No SVHC | - | ||
![]() MCF0.5W1M Multicomp | 3297 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | -700ppm/°C to 0ppm/°C | 1Mohm | - | - | - | - | - | - | 500mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | - | - | ||
![]() MCF1W330R Multicomp | 2070 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | -450ppm/°C to 0ppm/°C | 330ohm | - | - | - | - | - | - | 1W | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 16mm | - | - | - | - | ||
![]() MCRE000053 Multicomp | 1417 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | -4500ppm/°C to 0ppm/°C | 22kohm | - | - | - | - | - | - | 125mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | - | - | ||
![]() MCF2W47K Multicomp | 17345 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF2W47K | - | - | 155 °C | -55 °C | 6.5 mm | 17.5 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.6 | - | Yes | - | - | - | 500V | - | - | 5% | - | - | - | EAR99 | ± 450ppm/°C | 47kohm | - | - | - | - | - | Fixed Resistors | 2W | - | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | - | 2 W | - | 28 mm | 500 V | - | 0.75 mm | 70 °C | ± 5% | 16mm | - | - | - | - | ||
![]() MCF0.25W2K2 Multicomp | 126449 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | -450ppm/°C to 0ppm/°C | 2.2kohm | - | - | - | - | - | - | 250mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | - | - | - | ||
![]() MF502K2 Multicomp | 21218 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | ± 50ppm/°C | 2.2kohm | - | - | - | - | - | - | 500mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | ± 1% | 10mm | - | - | - | - |