- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMFR0W4BB5002A50 Multicomp | 438 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | 250 V | - | - | 0.1 % | - | - | - | - | 10 ppm/°C | 50 kΩ | - | - | - | Metal Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MF5033K Multicomp | 4869 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 350 V | 350 V | 350 V | - | - | 1 % | - | - | - | - | 50 ppm/°C | 33 kΩ | - | 155 °C | -55 °C | Metal Film | - | - | 500 mW | - | - | - | - | Precision | - | - | - | - | - | - | 28 mm | - | - | 540 µm | - | ± 1% | 10mm | - | - | No SVHC | - | ||
![]() MF2512K Multicomp | 47806 | - | - | - | - | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF2512K | MF25 | - | - | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | - | 250V | - | MF25 | 1% | - | - | - | EAR99 | ± 50ppm/°C | 12kohm | - | - | - | - | - | Fixed Resistors | 250mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.25 W | - | 28 mm | 250 V | - | 0.54 mm | - | ± 1% | 6.8mm | - | - | - | - | ||
![]() MCF1W220R Multicomp | 12190 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | -450ppm/°C to 0ppm/°C | 220ohm | - | - | - | - | - | - | 1W | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 16mm | - | - | - | - | ||
![]() MOR01SJ0220A10 Multicomp | 48796 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | ± 350ppm/°C | 22ohm | - | - | - | - | - | - | 1W | - | - | - | - | High Stability | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | - | - | ||
![]() MCRE000061 Multicomp | 7377 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | -700ppm/°C to 0ppm/°C | 100kohm | - | - | - | - | - | - | 125mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | - | - | ||
![]() MC01W080514K7 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | 2 | - | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 4.7kOhm | - | - | - | - | - | - | 100mW | 150V | - | - | Chip | FIXED RESISTOR | - | - | 150V | - | 0.1W | - | - | - | - | - | - | - | - | - | 1.25mm | - | RoHS Compliant | ||
![]() MCSR08X561JTL Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | 5% | - | - | - | - | 100 ppm/°C | 560Ohm | - | - | - | Ceramic | - | - | 125mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA2003 Multicomp | 5070 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 200kOhm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X6810FTL Multicomp | 1365 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 681Ohm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X5622FTL Multicomp | 1807 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 56.2kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X60R4FTL Multicomp | 6812 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 60.4Ohm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X3901FTL Multicomp | 4588 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 3.9kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X1153FTL Multicomp | 1816 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 115kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCCFR0W8J0152A20 Multicomp | 854 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 200 V | 200 V | - | - | 5 % | - | - | - | - | -450 ppm/°C | 1.5 kΩ | - | - | - | Carbon Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MF12300K Multicomp | 3946 | - | - | - | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF12300K | MF12 | - | - | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | - | 200 V | 200 V | 200 V | - | MF12 | 1 % | - | - | - | EAR99 | 50 ppm/°C | 300 kΩ | - | 155 °C | -55 °C | Metal Film | - | Fixed Resistors | 125 mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.125 W | - | 28 mm | 200 V | - | 450 µm | - | ± 1% | 3.5mm | - | - | No SVHC | - | ||
![]() MCF2W4K7 Multicomp | 938 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 500 V | 500 V | 500V | - | - | 5 % | - | - | - | - | ± 450ppm/°C | 4.7kohm | - | 155 °C | -55 °C | Carbon Film | - | - | 2W | - | - | - | - | General Purpose | - | - | - | - | - | - | 28 mm | - | 10 GΩ | 700 µm | - | ± 5% | 16mm | - | - | No SVHC | - | ||
![]() MF1216R Multicomp | 343 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 200 V | 200 V | 200 V | - | - | 1 % | - | - | - | - | 50 ppm/°C | 16 Ω | - | 155 °C | -55 °C | Metal Film | - | - | 125 mW | - | - | - | - | Precision | - | - | - | - | - | - | 28 mm | - | - | 450 µm | - | ± 1% | 3.5mm | - | - | No SVHC | - | ||
![]() MF50130R Multicomp | 792 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 350 V | 350 V | 350 V | - | - | 1 % | - | - | - | - | 50 ppm/°C | 130 Ω | - | 155 °C | -55 °C | Metal Film | - | - | 500 mW | - | - | - | - | Precision | - | - | - | - | - | - | 28 mm | - | - | 540 µm | - | ± 1% | 10mm | - | - | No SVHC | - | ||
![]() MCMF01WJJ0102A10 Multicomp | 1462 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 5 % | - | - | - | - | 200 ppm/°C | 1 kΩ | - | - | - | Metal Film | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - |