- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Series | Tolerance | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Resistance Tolerance | Product Length | Product Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF50110R Multicomp | 692 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 110ohm | - | - | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 10mm | - | - | ||
![]() MCRE000015 Multicomp | 680 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | -4500ppm/°C to 0ppm/°C | 15ohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MCRE000012 Multicomp | 834 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 350ppm/°C | 8.2ohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MCRE000017 Multicomp | 773 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | -4500ppm/°C to 0ppm/°C | 22ohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MCCFR0W8J0152A20 Multicomp | 854 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 200 V | 200 V | - | 5 % | - | -450 ppm/°C | 1.5 kΩ | - | - | Carbon Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() MF12300K Multicomp | 3946 | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF12300K | MF12 | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | 200 V | 200 V | 200 V | MF12 | 1 % | EAR99 | 50 ppm/°C | 300 kΩ | 155 °C | -55 °C | Metal Film | Fixed Resistors | 125 mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.125 W | 28 mm | 200 V | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MCF2W4K7 Multicomp | 938 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 500 V | 500 V | 500V | - | 5 % | - | ± 450ppm/°C | 4.7kohm | 155 °C | -55 °C | Carbon Film | - | 2W | - | - | - | General Purpose | - | - | 28 mm | - | 10 GΩ | 700 µm | ± 5% | 16mm | - | No SVHC | ||
![]() MF1216R Multicomp | 343 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | 200 V | 200 V | - | 1 % | - | 50 ppm/°C | 16 Ω | 155 °C | -55 °C | Metal Film | - | 125 mW | - | - | - | Precision | - | - | 28 mm | - | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MF50510K Multicomp | In Stock | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 350 V | 350 V | 350V | - | 1 % | - | ± 50ppm/°C | 510kohm | 155 °C | -55 °C | Metal Film | - | 500mW | - | - | - | Precision | - | - | 28 mm | - | - | 540 µm | ± 1% | 10mm | - | No SVHC | ||
![]() MF50130R Multicomp | 792 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 350 V | 350 V | 350 V | - | 1 % | - | 50 ppm/°C | 130 Ω | 155 °C | -55 °C | Metal Film | - | 500 mW | - | - | - | Precision | - | - | 28 mm | - | - | 540 µm | ± 1% | 10mm | - | No SVHC | ||
![]() MCMF0W4DF1691A50 Multicomp | 4688 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 1.69kohm | - | - | - | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | ± 0.5% | 3.5mm | - | - | ||
![]() MCRE000075 Multicomp | 275 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | -1500ppm/°C to 0ppm/°C | 1.5Mohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MF502K4 Multicomp | 736 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 2.4kohm | - | - | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 10mm | - | - | ||
![]() MCRE000057 Multicomp | 1290 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | -4500ppm/°C to 0ppm/°C | 47kohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MCRE000059 Multicomp | 1876 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | -4500ppm/°C to 0ppm/°C | 68kohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MCFRBTNV6200 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 15ppm/°C | 620ohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | ||
![]() MF5022R Multicomp | 2434 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 22ohm | - | - | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 10mm | - | - | ||
![]() MCF1W33K Multicomp | 2988 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | -450ppm/°C to 0ppm/°C | 33kohm | - | - | - | - | 1W | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 16mm | - | - | ||
![]() MF5016K Multicomp | 328 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 16kohm | - | - | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 10mm | - | - | ||
![]() MCKNP03UJ0251B00 Multicomp | 1513 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | ± 300ppm/°C | 250ohm | - | - | - | - | 3W | - | - | - | Flame Proof | - | - | - | - | - | - | ± 5% | 13.5mm | - | - |