- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Anti-Sulfurated | Anti-Surge | Current Sensing | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Product Length (mm) | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOR03SJ0222A19 Multicomp | 3395 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | - | ± 350ppm/°C | - | 2.2kohm | - | - | - | - | - | - | 3W | - | - | - | - | High Stability | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 16mm | - | - | - | - | - | ||
![]() MCMF0W4DF6811A50 Multicomp | 715 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | ± 50ppm/°C | - | 6.81kohm | - | - | - | - | - | - | 250mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.5% | 3.5mm | - | - | - | - | - | ||
![]() MCMF0W4DF649JA50 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | ± 50ppm/°C | - | 64.9ohm | - | - | - | - | - | - | 250mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.5% | 3.5mm | - | - | - | - | - | ||
![]() MCF0.5W56K Multicomp | 7905 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | - | ± 450ppm/°C | - | 56kohm | - | - | - | - | - | - | 500mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | - | - | - | ||
![]() MF503R3 Multicomp | 1097 | - | - | - | - | - | - | 2 | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MF503R3 | MF50 | - | - | 155 °C | -55 °C | 3.5 mm | 10 mm | - | Axial | - | Contact Manufacturer | - | - | - | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | MF50 | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 3.3 Ω | - | - | - | - | - | Fixed Resistors | - | - | Box | METAL FILM | Epoxy Coating | FIXED RESISTOR | unknown | - | - | - | - | 0.5 W | - | 28 mm | 350 V | - | 0.54 mm | - | - | - | - | - | - | - | - | ||
![]() MCMF0W4DF1652A50 Multicomp | 249 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | ± 50ppm/°C | - | 16.5kohm | - | - | - | - | - | - | 250mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.5% | 3.5mm | - | - | - | - | - | ||
![]() MF122R2 Multicomp | 1657 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | - | ± 50ppm/°C | - | 2.2ohm | - | - | - | - | - | - | 125mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | 3.5mm | - | - | - | - | - | ||
![]() MOR01SJ0331A10 Multicomp | 1217 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | - | ± 350ppm/°C | - | 330ohm | - | - | - | - | - | - | 1W | - | - | - | - | High Stability | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | - | - | - | ||
![]() MCRE000040 Multicomp | 592 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | - | -4500ppm/°C to 0ppm/°C | - | 1.8kohm | - | - | - | - | - | - | 125mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | - | - | - | ||
![]() MCPWR12FTEA6802 Multicomp | 538 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | - | 68kOhm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTFA0120 Multicomp | 2793 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 200 ppm/°C | - | 12Ohm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X6041FTL Multicomp | 3394 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | - | 6.04kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | - | 70°C | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA8203 Multicomp | 644 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | - | 820kOhm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X1071FTL Multicomp | 4868 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | - | 1.07kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | - | 70°C | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTFW2000 Multicomp | 5115 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | 2011 | - | 1% | - | - | - | - | 200 ppm/°C | - | 200Ohm | - | - | - | Thick Film | - | - | 125mW | 150V | - | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | Yes | RoHS Compliant | ||
![]() MCSM2W500RFR Multicomp | In Stock | - | - | - | - | - | - | 2 | NO | NO | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | SMD | - | 2(W) | 6.1(mm) | Not Required(mm) | - | - | Compliant | - | 70 TO 275 | 1% | - | - | 50 V | 50 V | Tape and Reel | - | - | 1 % | - | - | - | - | ±20(ppm/°C) | Wirewound | 500(ohm) | - | - | - | Wirewound | - | - | 2 W | - | - | - | Rectangular | - | - | Not Required | - | J-Lead | - | - | - | - | - | Not Required | - | - | - | - | - | 11.1(mm) | 4.6(mm) | Unknown | - | ||
![]() MF50150R Multicomp | 5122 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 350 V | 350 V | 350 V | - | - | - | 1 % | - | - | - | - | 50 ppm/°C | - | 150 Ω | - | 155 °C | -55 °C | Metal Film | - | - | 500 mW | - | - | - | - | Precision | - | - | - | - | - | - | - | 28 mm | - | - | 540 µm | - | ± 1% | 10mm | - | - | - | No SVHC | - | ||
![]() MGRF1WJ0125A10 Multicomp | 260 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 3.5 kV | 3.5 kV | 3.5 kV | - | - | - | 5 % | - | - | - | - | 200 ppm/°C | - | 1.2 MΩ | - | - | - | Metal Film | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCF2W150R Multicomp | 2889 | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCF2W150R | - | - | - | 155 °C | -55 °C | 6.5 mm | 17.5 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | - | - | - | - | 5.62 | - | Yes | - | - | - | - | - | 500V | - | - | - | 5% | - | - | - | EAR99 | ± 450ppm/°C | - | 150ohm | - | - | - | - | - | Fixed Resistors | 2W | - | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | - | - | 2 W | - | 28 mm | 500 V | - | 0.75 mm | 70 °C | ± 5% | 16mm | - | - | - | - | - | ||
![]() MCF2W150K Multicomp | 3683 | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCF2W150K | - | - | - | 155 °C | -55 °C | 6.5 mm | 17.5 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | - | - | - | - | 5.6 | - | Yes | - | - | - | - | - | 500V | - | - | - | 5% | - | - | - | EAR99 | -700ppm/°C to 0ppm/°C | - | 150kohm | - | - | - | - | - | Fixed Resistors | 2W | - | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | - | - | 2 W | - | 28 mm | 500 V | - | 0.75 mm | 70 °C | ± 5% | 16mm | - | - | - | - | - |