- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | Rohs Code | Voltage Rated | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCF1W22K Multicomp | 3270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | -450ppm/°C to 0ppm/°C | 22kohm | - | - | - | - | - | - | 1W | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | ± 5% | 16mm | - | - | - | - | ||
![]() MCF0.25W560K Multicomp | 1808 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | -700ppm/°C to 0ppm/°C | 560kohm | - | - | - | - | - | - | 250mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | - | - | - | ||
![]() MCRE000067 Multicomp | 658 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | -700ppm/°C to 0ppm/°C | 330kohm | - | - | - | - | - | - | 125mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | - | - | ||
![]() MCF0.25W4M7 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | -700ppm/°C to 0ppm/°C | 4.7Mohm | - | - | - | - | - | - | 250mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | - | - | - | ||
![]() MCF0.25W8R2 Multicomp | 2398 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | ± 350ppm/°C | 8.2ohm | - | - | - | - | - | - | 250mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | - | - | - | ||
![]() MGRF1WJ0565A10 Multicomp | 215 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kV | - | - | - | - | - | - | ± 200ppm/°C | 5.6Mohm | - | - | - | - | - | - | 1W | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | ± 5% | 13mm | - | - | - | - | ||
![]() MF1230R Multicomp | 2741 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | ± 50ppm/°C | 30ohm | - | - | - | - | - | - | 125mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | ± 1% | 3.5mm | - | - | - | - | ||
![]() MGRF1WJ0336A10 Multicomp | 1074 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kV | - | - | - | - | - | - | ± 200ppm/°C | 33Mohm | - | - | - | - | - | - | 1W | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | ± 5% | 13mm | - | - | - | - | ||
![]() MF5013K Multicomp | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | ± 50ppm/°C | 13kohm | - | - | - | - | - | - | 500mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | ± 1% | 10mm | - | - | - | - | ||
![]() MGRF2WJ0475AA9 Multicomp | 260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kV | - | - | - | - | - | - | ± 200ppm/°C | 4.7Mohm | - | - | - | - | - | - | 2W | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | ± 5% | 17mm | - | - | - | - | ||
![]() MF12130R Multicomp | 1795 | - | - | - | - | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF12130R | MF12 | - | 155 °C | -55 °C | 1.85 mm | 3.5 mm | - | Axial | Contact Manufacturer | - | 5.7 | Yes | - | 200V | - | MF12 | 1% | - | - | - | ± 50ppm/°C | 130ohm | - | - | - | - | - | Fixed Resistors | 125mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | 0.125 W | - | 28 mm | 200 V | 0.45 mm | - | ± 1% | 3.5mm | - | - | - | - | ||
![]() MF50270R Multicomp | 3244 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | ± 50ppm/°C | 270ohm | - | - | - | - | - | - | 500mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | ± 1% | 10mm | - | - | - | - | ||
![]() MF5056K Multicomp | 1274 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | ± 50ppm/°C | 56kohm | - | - | - | - | - | - | 500mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | ± 1% | 10mm | - | - | - | - | ||
![]() MOR01SJ0680A10 Multicomp | 294 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | ± 350ppm/°C | 68ohm | - | - | - | - | - | - | 1W | - | - | - | - | High Stability | - | - | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | - | - | ||
![]() MCF2W150K Multicomp | 3683 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF2W150K | - | - | 155 °C | -55 °C | 6.5 mm | 17.5 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.6 | Yes | - | 500V | - | - | 5% | - | - | EAR99 | -700ppm/°C to 0ppm/°C | 150kohm | - | - | - | - | - | Fixed Resistors | 2W | - | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | 2 W | - | 28 mm | 500 V | 0.75 mm | 70 °C | ± 5% | 16mm | - | - | - | - | ||
![]() MCF2W150R Multicomp | 2889 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF2W150R | - | - | 155 °C | -55 °C | 6.5 mm | 17.5 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.62 | Yes | - | 500V | - | - | 5% | - | - | EAR99 | ± 450ppm/°C | 150ohm | - | - | - | - | - | Fixed Resistors | 2W | - | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | 2 W | - | 28 mm | 500 V | 0.75 mm | 70 °C | ± 5% | 16mm | - | - | - | - | ||
![]() MCPWR12FTEA2700 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | Cut Tape | - | 1% | - | - | - | 200 ppm/°C | 270Ohm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W060314K53 Multicomp | In Stock | - | Datasheet | 0603 | - | - | - | 2 | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 4.53kOhm | - | - | - | - | - | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | 50V | - | 0.063W | - | - | - | - | - | - | - | - | 800μm | - | RoHS Compliant | ||
![]() MCTC0525B124JT5E Multicomp | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 12.4Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | - | 100mW | 100V | - | - | - | FIXED RESISTOR | - | - | 2012 | 0.1W | 0805 | - | - | - | 70°C | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B150JT5E Multicomp | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 15Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | - | 100mW | 100V | - | - | - | FIXED RESISTOR | - | - | 2012 | 0.1W | 0805 | - | - | - | 70°C | - | - | - | 1.25mm | No SVHC | RoHS Compliant |