- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Size Code | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCPWR12FTEA2700 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | - | 500V | Cut Tape | - | - | 1% | - | - | - | - | 200 ppm/°C | 270Ohm | - | - | - | Thick Film | - | 1.5W | 500V | - | - | - | - | - | 6432 | - | 2512 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040218K87 Multicomp | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | - | 2 | EAR99 | 100 ppm/°C | 8.87kOhm | TIN OVER NICKEL | - | - | - | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | - | - | - | - | - | 70°C | 1mm | - | RoHS Compliant | ||
![]() MC0125W1206533K Multicomp | In Stock | - | Datasheet | 1206 | - | - | - | 2 | - | -55°C | - | Cut Tape | - | - | 5% | - | - | 2 | EAR99 | 200 ppm/°C | 33kOhm | - | - | - | - | - | 125mW | 200V | - | Chip | FIXED RESISTOR | - | 200V | - | - | - | - | - | 1.6mm | - | RoHS Compliant | ||
![]() MC0125W12065680K Multicomp | In Stock | - | Datasheet | 1206 | - | - | - | 2 | - | -55°C | - | Cut Tape | - | - | 5% | - | - | 2 | - | 200 ppm/°C | 680kOhm | - | - | - | - | - | 125mW | 200V | - | Chip | FIXED RESISTOR | - | 200V | - | - | - | - | - | 1.6mm | - | RoHS Compliant | ||
![]() MC0063W060356K8 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | -55°C | - | Cut Tape | - | MC | 5% | - | - | 2 | EAR99 | 200 ppm/°C | 6.8kOhm | - | - | - | - | - | 63mW | 50V | - | Chip | FIXED RESISTOR | - | 50V | - | 0.063W | - | 0603 | - | 800μm | - | RoHS Compliant | ||
![]() MC0125W120651K2 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | -55°C | - | Cut Tape | - | - | 5% | - | - | 2 | EAR99 | 200 ppm/°C | 1.2kOhm | - | - | - | - | - | 125mW | 200V | - | Chip | FIXED RESISTOR | - | 200V | - | - | - | - | - | 1.6mm | - | RoHS Compliant | ||
![]() MC0063W0603134R Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 34Ohm | - | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | Chip | FIXED RESISTOR | - | - | 1608 | 0.063W | 0603 | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B162JT5E Multicomp | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 0.1% | e3 | - | 2 | - | 25 ppm/°C | 16.2Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC01W0805516K Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | 2 | - | -55°C | - | Cut Tape | - | - | 5% | - | - | 2 | EAR99 | 200 ppm/°C | 16kOhm | - | - | - | - | - | 100mW | 150V | - | Chip | FIXED RESISTOR | - | 150V | - | 0.1W | - | - | - | 1.25mm | - | RoHS Compliant | ||
![]() MC0063W06031806R Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | -55°C | - | Cut Tape | - | MC | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 806Ohm | - | - | - | - | - | 63mW | 50V | - | Chip | FIXED RESISTOR | - | 50V | - | 0.063W | - | 0603 | - | 800μm | - | RoHS Compliant | ||
![]() MC0063W0603176K8 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | -55°C | - | Cut Tape | - | MC | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 76.8kOhm | - | - | - | - | - | 63mW | 50V | - | Chip | FIXED RESISTOR | - | 50V | - | 0.063W | - | 0603 | - | 800μm | - | RoHS Compliant | ||
![]() MC0063W0603184K5 Multicomp | In Stock | - | Datasheet | 0603 | - | - | - | 2 | - | -55°C | - | Cut Tape | - | MC | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 84.5kOhm | - | - | - | - | - | 63mW | 50V | - | Chip | FIXED RESISTOR | - | 50V | - | 0.063W | - | - | - | 800μm | - | RoHS Compliant | ||
![]() MC0063W0603152R3 Multicomp | In Stock | - | Datasheet | 0603 | - | - | - | 2 | - | -55°C | - | Cut Tape | - | MC | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 52.3Ohm | - | - | - | - | - | 63mW | 50V | - | Chip | FIXED RESISTOR | - | 50V | - | 0.063W | - | - | - | 800μm | - | RoHS Compliant | ||
![]() MC01W0805175K Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 75kOhm | - | 155°C | -55°C | Thick Film | - | 100mW | 150V | - | Chip | FIXED RESISTOR | - | 150V | 2012 | 0.1W | 0805 | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCMR06X4701FTL Multicomp | 45026 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 4.7kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA4702 Multicomp | 3786 | - | Datasheet | - | - | - | - | - | - | - | 500V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 47kOhm | - | - | - | Thick Film | - | 1.5W | 500V | - | - | - | - | - | 6432 | - | 2512 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X471JTL Multicomp | 4916 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 5% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 470Ohm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X8200FTL Multicomp | 4607 | - | Datasheet | 0402 | - | - | - | - | - | - | 50V | Cut Tape | 2011 | - | 1% | - | - | - | - | 100 ppm/°C | 820Ohm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | 1005 | - | 0402 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X000PTL Multicomp | 28852 | - | Datasheet | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | - | - | - | - | - | 400 ppm/°C | 0Ohm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | - | 2012 | - | 0805 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X5103FTL Multicomp | 5277 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 510kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | 70°C | - | No SVHC | RoHS Compliant |