- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC00625W040216M80 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | - | 2 | EAR99 | 100 ppm/°C | 6.8MOhm | TIN OVER NICKEL | - | - | Thick Film | - | - | 62.5mW | 50V | TR | - | - | FIXED RESISTOR | - | - | - | 1005 | 0.0625W | 0402 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W12061300R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 300Ohm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 200V | - | - | Chip | FIXED RESISTOR | - | - | 200V | 3216 | - | 1206 | - | - | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCMR08X333JTL Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | - | 5% | - | - | - | - | 100 ppm/°C | 33kOhm | - | - | - | Ceramic | - | - | 125mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W12061100R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 100Ohm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 200V | - | - | Chip | FIXED RESISTOR | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MF2543K Multicomp | 5499 | - | - | - | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF2543K | MF25 | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | - | Axial | Contact Manufacturer | - | 5.69 | Compliant | Yes | - | 250 V | 250 V | 250V | - | - | MF25 | 1 % | - | - | - | EAR99 | ± 50ppm/°C | 43kohm | - | 155 °C | -55 °C | Metal Film | - | Fixed Resistors | 250mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.25 W | - | 28 mm | 250 V | 540 µm | - | ± 1% | 6.8mm | - | - | No SVHC | - | ||
![]() MF122K7 Multicomp | 26377 | - | - | - | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF122K7 | MF12 | - | - | 155 °C | -55 °C | - | 1.85 mm | 3.5 mm | - | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | - | 200 V | 200 V | 200 V | - | - | MF12 | 1 % | - | - | - | EAR99 | 50 ppm/°C | 2.7 kΩ | - | 155 °C | -55 °C | Metal Film | - | Fixed Resistors | 125 mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.125 W | - | 28 mm | 200 V | 450 µm | - | ± 1% | 3.5mm | - | - | No SVHC | - | ||
![]() MF122K Multicomp | 3161 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 200 V | 200 V | 200 V | - | - | - | 1 % | - | - | - | - | 50 ppm/°C | 2 kΩ | - | 155 °C | -55 °C | Metal Film | - | - | 125 mW | - | - | - | - | Precision | - | - | - | - | - | - | 28 mm | - | 450 µm | - | ± 1% | 3.5mm | - | - | No SVHC | - | ||
![]() MF12120R Multicomp | 7575 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | - | ± 50ppm/°C | 120ohm | - | - | - | - | - | - | 125mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | ± 1% | 3.5mm | - | - | - | - | ||
![]() MF1222K Multicomp | 4611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | - | ± 50ppm/°C | 22kohm | - | - | - | - | - | - | 125mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | ± 1% | 3.5mm | - | - | - | - | ||
![]() MF121K6 Multicomp | 1472 | - | - | - | - | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF121K6 | MF12 | - | - | 155 °C | -55 °C | - | 1.85 mm | 3.5 mm | - | Axial | Contact Manufacturer | - | 5.7 | - | Yes | - | - | - | 200V | - | - | MF12 | 1% | - | - | - | EAR99 | ± 50ppm/°C | 1.6kohm | - | - | - | - | - | Fixed Resistors | 125mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.125 W | - | 28 mm | 200 V | 0.45 mm | - | ± 1% | 3.5mm | - | - | - | - | ||
![]() MCPWR12FTEA4300 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 430Ohm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X473JTL Multicomp | 4945 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 5% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 47kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | 70°C | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA3600 Multicomp | 6833 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 360Ohm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W12065220R Multicomp | 6596 | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2003 | - | 5% | - | - | 2 | EAR99 | 200 ppm/°C | 220Ohm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 200V | - | - | Chip | FIXED RESISTOR | - | - | 200V | 3216 | - | 1206 | - | - | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MC0125W12061150K Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 150kOhm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 200V | - | - | Chip | FIXED RESISTOR | - | - | 200V | 3216 | - | 1206 | - | - | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MC01W080554K7 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 5% | - | - | 2 | EAR99 | 100 ppm/°C | 4.7kOhm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 150V | - | - | Chip | FIXED RESISTOR | - | - | - | 2012 | 0.1W | 0805 | - | - | - | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MF50360R Multicomp | 687 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | - | ± 50ppm/°C | 360ohm | - | - | - | - | - | - | 500mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | ± 1% | 10mm | - | - | - | - | ||
![]() MF12360R Multicomp | 3049 | - | - | - | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF12360R | MF12 | - | - | 155 °C | -55 °C | - | 1.85 mm | 3.5 mm | - | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | - | 200 V | 200 V | 200V | - | - | MF12 | 1 % | - | - | - | EAR99 | ± 50ppm/°C | 360ohm | - | 155 °C | -55 °C | Metal Film | - | Fixed Resistors | 125mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.125 W | - | 28 mm | 200 V | 450 µm | - | ± 1% | 3.5mm | - | - | No SVHC | - | ||
![]() MF129K1 Multicomp | 427 | - | - | - | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF129K1 | MF12 | - | - | 155 °C | -55 °C | - | 1.85 mm | 3.5 mm | - | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | - | 200 V | 200 V | 200V | - | - | MF12 | 1 % | - | - | - | - | ± 50ppm/°C | 9.1kohm | - | 155 °C | -55 °C | Metal Film | - | Fixed Resistors | 125mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.125 W | - | 28 mm | 200 V | 450 µm | - | ± 1% | 3.5mm | - | - | No SVHC | - | ||
![]() MF12470R Multicomp | 17772 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF12470R | MF12 | - | - | 155 °C | -55 °C | AXIAL LEADED | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.6 | Compliant | Yes | - | 200 V | 200 V | 200V | - | - | MF12 | 1 % | - | - | - | EAR99 | ± 50ppm/°C | 470ohm | - | 155 °C | -55 °C | Metal Film | PRECISION | Fixed Resistors | 125mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.125 W | - | 28 mm | 200 V | 450 µm | 70 °C | ± 1% | 3.5mm | - | - | No SVHC | - |