- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMR04X61R9FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 61.9Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W04021825K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | - | 100 ppm/°C | 825kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO7503 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 750kOhm | - | - | - | Thick Film | 330mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR04X6491FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 6.49kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F82R5SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 82.5Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCMR04X6813FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 681kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW1102 Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 11kOhm | - | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X565JTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 5% | - | - | - | 100 ppm/°C | 5.6MOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO4303 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 430kOhm | - | - | - | Thick Film | 330mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402139R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 39Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | 50V | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0063W060317K15 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 7.15kOhm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCMR04X23R2FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 23.2Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402111K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 11kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 50V | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCHP05W4F1204T5E Multicomp | 5000 | - | - | 0805 | - | - | - | 2 | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 1.2MOhm | - | 155°C | -55°C | Thick Film | 250mW | 150V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0125W120612K26 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 2.26kOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X35R7FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 35.7Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W12061287K Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 287kOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W12061274R Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 274Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W120612R61 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 400 ppm/°C | 2.61Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC1206W4F680LT5E Multicomp | In Stock | - | - | 1206 | - | - | - | 2 | - | Cut Tape | - | 1% | - | - | - | 200 ppm/°C | 680mOhm | - | 155°C | -55°C | Thick Film | 250mW | - | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant |