- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCTC0525B2100T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 210Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B6190T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 619Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B7321T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 7.32kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0063W0603156K Multicomp | 9662 | - | Datasheet | - | - | - | 2 | - | - | Cut Tape | MC | 1% | - | 2 | - | 100 ppm/°C | 56kOhm | - | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | Unknown | RoHS Compliant | ||
![]() MCTC0525B196JT5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 19.6Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B4422T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 44.2kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B5620T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 562Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B5760T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 576Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1003T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | - | 25 ppm/°C | 100kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B4992T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | - | 25 ppm/°C | 49.9kOhm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1211T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 1.21kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B619JT5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | 0.1% | e3 | 2 | - | 25 ppm/°C | 61.9Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B698JT5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 69.8Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B5623T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 562kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC01W08051680K Multicomp | 24006 | - | - | - | - | - | 2 | - | - | Cut Tape | - | 1% | - | 2 | EAR99 | 100 ppm/°C | 680kOhm | - | 155°C | -55°C | Thick Film | - | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B4751T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | - | 25 ppm/°C | 4.75kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B931JT5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 93.1Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B768JT5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 76.8Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1621T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 1.62kOhm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B6192T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 61.9kOhm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant |