- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Qualification | RoHS | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC00625W0402132K4 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 32.4kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | FIXED RESISTOR | 1005 | - | 0402 | 70°C | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCSR06X3301FTL Multicomp | 4361 | - | Datasheet | 0603 | - | - | - | - | - | - | - | - | 75V | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 3.3kOhm | - | - | - | Ceramic | 100mW | 75V | - | - | 1608 | - | 0603 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR08X1601FTL Multicomp | 2647 | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | 150V | - | Cut Tape | 2011 | - | 1% | - | - | - | 100 ppm/°C | 1.6kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | 2012 | - | 0805 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR12W4R70FTL Multicomp | 2073 | - | Datasheet | - | - | - | - | - | - | - | - | - | 200V | - | Cut Tape | - | - | 1% | - | - | - | 400 ppm/°C | 4.7Ohm | - | - | - | Ceramic | 250mW | 200V | - | - | 3216 | - | 1206 | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCRE000137 Multicomp | 8955 | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | Cut Tape | - | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 750Ohm | - | - | - | Thick Film | 50mW | 25V | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | - | - | - | 600μm | Yes | RoHS Compliant | ||
![]() MCRE000116 Multicomp | 6826 | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | Cut Tape | 2012 | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 100Ohm | - | - | - | Thick Film | 50mW | 25V | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCRE000103 Multicomp | 4921 | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | - | 2 | - | 200 ppm/°C | 30Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCSR08X1500FTL Multicomp | 755 | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | 150V | - | Cut Tape | 2011 | - | 1% | - | - | - | 100 ppm/°C | 150Ohm | - | - | - | Ceramic | 125mW | 150V | - | - | 2012 | - | 0805 | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCRE000185 Multicomp | 5402 | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 75kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCRE000147 Multicomp | 3716 | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2012 | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 2kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCRE000133 Multicomp | 7213 | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2007 | MCRE | 1% | - | 2 | - | 200 ppm/°C | 510Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCRE000188 Multicomp | 15839 | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2012 | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 100kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ1001 Multicomp | 20027 | - | - | - | - | - | - | - | - | - | - | - | 400V | - | Cut Tape | 2005 | - | 1% | - | - | - | 100 ppm/°C | 1kOhm | - | - | - | Thick Film | 750mW | 400V | - | - | 5025 | - | 2010 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCKNP03SJ047JA19 Multicomp | 3437 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | ± 400ppm/°C | 4.7ohm | - | - | - | Wirewound | 3W | - | - | Flame Proof | - | - | - | - | ± 5% | 16mm | - | - | No SVHC | - | ||
![]() MCKNP01SJ040KA10 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | 400 ppm/°C | 400 mΩ | - | - | - | Wirewound | 1 W | - | - | Flame Proof | - | - | - | - | ± 5% | 10mm | - | - | No SVHC | - | ||
![]() MCKNP03WJ0100AA9 Multicomp | 113 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | ± 400ppm/°C | 10ohm | - | - | - | Wirewound | 3W | - | - | Flame Proof | - | - | - | - | ± 5% | 17.5mm | - | - | No SVHC | - | ||
![]() MCKNP03WJ0330AA9 Multicomp | 236 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | ± 300ppm/°C | 33ohm | - | - | - | Wirewound | 3W | - | - | Flame Proof | - | - | - | - | ± 5% | 17.5mm | - | - | No SVHC | - | ||
![]() MCKNP03WJ050JAA9 Multicomp | 239 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | 400 ppm/°C | 5 Ω | - | - | - | Wirewound | 3 W | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCKNP03WJ0102AA9 Multicomp | 75 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | 300 ppm/°C | 1 kΩ | - | - | - | Wirewound | 3 W | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCKNP03WJ010KAA9 Multicomp | 994 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | 5 % | - | - | - | ± 400ppm/°C | 0.1ohm | - | - | - | Wirewound | 3W | - | - | Flame Proof | - | - | - | - | ± 5% | 17.5mm | - | - | No SVHC | - |