- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Height | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCHP05W4F1803T5E Multicomp | In Stock | - | - | 0805 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 180kOhm | - | 155°C | -55°C | Thick Film | - | - | 250mW | 150V | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402111K8 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 11.8kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | - | 62.5mW | 50V | - | - | - | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | - | - | 70°C | - | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCHV06W8J0625T5E Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 6.2MOhm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 400V | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MCMR12W8R25FTL Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | Cut Tape | - | - | 1% | - | - | - | 400 ppm/°C | 8.25Ohm | - | - | - | Ceramic | - | - | 250mW | 200V | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X18R0FTL Multicomp | In Stock | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 18Ohm | - | - | - | Ceramic | - | - | 100mW | 75V | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W0603128R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MC | 1% | - | 2 | EAR99 | 200 ppm/°C | 28Ohm | - | 155°C | -55°C | Thick Film | - | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ4304 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 4.3MOhm | - | - | - | Thick Film | - | - | 750mW | 400V | - | - | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MCPWR06FTEO3604 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 3.6MOhm | - | - | - | Thick Film | - | - | 330mW | 200V | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO1300 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | Cut Tape | - | - | 1% | - | - | - | 200 ppm/°C | 130Ohm | - | - | - | Thick Film | - | - | 330mW | 200V | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCPWR06FTEO6800 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 680Ohm | - | - | - | Thick Film | - | - | 330mW | 200V | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCTC0525B3401T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2008 | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 3.4kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | - | 100mW | 100V | TR | - | Chip | FIXED RESISTOR | - | - | 2012 | 0.1W | 0805 | - | - | - | 70°C | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B6043T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 604kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | - | 100mW | 100V | TR | - | Chip | FIXED RESISTOR | - | - | 2012 | 0.1W | 0805 | - | - | - | 70°C | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC01W08050R Multicomp | 149533 | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MC | - | - | - | - | - | 0Ohm | - | - | - | - | - | - | 100mW | 150V | - | - | Chip | FIXED RESISTOR | - | - | - | 0.1W | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() RC1/2G912JT Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 V | - | - | - | - | - | - | - | - | - | 9.1 kΩ | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR10B750JT Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | 75 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC0063W060314R42 Multicomp | In Stock | - | Datasheet | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | - | 1% | - | - | - | 400 ppm/°C | 4.42Ohm | - | - | - | Thick Film | - | - | 63mW | 50V | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W060311K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2013 | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 1kOhm | - | 155°C | -55°C | Thick Film | - | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | 50V | 1608 | 0.063W | 0603 | - | - | - | 70°C | - | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA2200 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | - | 1% | - | - | - | 200 ppm/°C | 220Ohm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTFA0100 Multicomp | 4520 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | - | 1% | - | - | - | 200 ppm/°C | 10Ohm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | 6.35mm | 3.1mm | No SVHC | RoHS Compliant | ||
![]() MF25200R Multicomp | 30390 | - | - | - | - | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF25200R | MF25 | - | - | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | Compliant | Yes | - | 250 V | 250 V | 250 V | - | - | MF25 | 1 % | - | - | EAR99 | 50 ppm/°C | 200 Ω | - | 155 °C | -55 °C | Metal Film | - | Fixed Resistors | 250 mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | 0.25 W | - | 28 mm | 250 V | 540 µm | - | ± 1% | 6.8mm | - | - | - | No SVHC | - |