- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCRE000109 Multicomp | 2888 | - | - | SMD/SMT | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | - | - | 2 | - | 200 ppm/°C | 51Ohm | - | 125°C | -55°C | Thick Film | - | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Yes | RoHS Compliant | ||
![]() MCPWR10FTEQ6800 Multicomp | 1878 | - | Datasheet | - | - | - | - | - | - | 400V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 680Ohm | - | - | - | Thick Film | - | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ8201 Multicomp | 2853 | - | Datasheet | - | - | - | - | - | - | 400V | Cut Tape | 2011 | - | 1% | - | - | - | - | 100 ppm/°C | 8.2kOhm | - | - | - | Thick Film | - | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X1211FTL Multicomp | 2794 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 1.21kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X12R0FTL Multicomp | 12273 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 12Ohm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X1102FTL Multicomp | 1475 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 11kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X2400FTL Multicomp | 3555 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 240Ohm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X2551FTL Multicomp | 3645 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 2.55kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X2802FTL Multicomp | 7754 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 28kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X2702FTL Multicomp | 4039 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 27kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X2943FTL Multicomp | 3335 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | 294kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X8061FTL Multicomp | 4876 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 8.06kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTFQ0200 Multicomp | 3639 | - | Datasheet | - | - | - | - | - | - | 400V | Cut Tape | - | - | 1% | - | - | - | - | 200 ppm/°C | 20Ohm | - | - | - | Thick Film | - | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X1542FTL Multicomp | 8956 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 15.4kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA0750 Multicomp | 4074 | - | Datasheet | - | - | - | - | - | - | 500V | Cut Tape | - | - | 1% | - | - | - | - | 200 ppm/°C | 75Ohm | - | - | - | Thick Film | - | 1.5W | 500V | - | - | - | - | 6432 | - | 2512 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X2203FTL Multicomp | 4754 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 220kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X2212FTL Multicomp | 2049 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 22.1kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X222JTL Multicomp | 763 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | - | 5% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 2.2kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X2213FTL Multicomp | 4364 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 221kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X2101FTL Multicomp | 7678 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 2.1kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant |