- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMR04X151JTL Multicomp | 9182 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | - | 5% | - | - | - | - | 100 ppm/°C | 150Ohm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW3600 Multicomp | 2871 | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 360Ohm | - | Thick Film | - | 125mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA8202 Multicomp | 6572 | - | Datasheet | - | - | - | - | - | - | 500V | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 82kOhm | - | Thick Film | - | 1.5W | 500V | - | - | - | 6432 | - | 2512 | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X6202FTL Multicomp | 12591 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 62kOhm | Tin (Sn) | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | No SVHC | RoHS Compliant | ||
![]() MCMR06X6200FTL Multicomp | 490 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 620Ohm | Tin (Sn) | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA7500 Multicomp | 1735 | - | Datasheet | - | - | - | - | - | - | 500V | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 750Ohm | - | Thick Film | - | 1.5W | 500V | - | - | - | 6432 | - | 2512 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1100FTL Multicomp | 1287 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | 2011 | 1% | - | - | - | - | 100 ppm/°C | 110Ohm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X5600FTL Multicomp | 798 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 560Ohm | Tin (Sn) | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | No SVHC | RoHS Compliant | ||
![]() MCMR04X1101FTL Multicomp | 18320 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | 2011 | 1% | - | - | - | - | 100 ppm/°C | 1.1kOhm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X51R0FTL Multicomp | 2886 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 51Ohm | Tin (Sn) | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | No SVHC | RoHS Compliant | ||
![]() MCMR06X6981FTL Multicomp | 10456 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 6.98kOhm | Tin (Sn) | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | No SVHC | RoHS Compliant | ||
![]() MCMR06X68R0FTL Multicomp | 7078 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 68Ohm | Tin (Sn) | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | No SVHC | RoHS Compliant | ||
![]() MCMR04X1000FTL Multicomp | 20026 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 100Ohm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04W5R60FTL Multicomp | 3271 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | - | 400 ppm/°C | 5.6Ohm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X4222FTL Multicomp | 1906 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 42.2kOhm | Tin (Sn) | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | No SVHC | RoHS Compliant | ||
![]() MCMR04W8R20FTL Multicomp | 2315 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | - | 400 ppm/°C | 8.2Ohm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X304JTL Multicomp | 3111 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | 5% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 300kOhm | Tin (Sn) | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | No SVHC | RoHS Compliant | ||
![]() MCMR06X6491FTL Multicomp | 1513 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 6.49kOhm | Tin (Sn) | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA5102 Multicomp | 1066 | - | Datasheet | - | - | - | - | - | - | 500V | Cut Tape | - | 1% | - | - | - | - | 100 ppm/°C | 51kOhm | - | Thick Film | - | 1.5W | 500V | - | - | - | 6432 | - | 2512 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X8202FTL Multicomp | 202 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | 2011 | 1% | - | - | - | - | 100 ppm/°C | 82kOhm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant |