- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Resistance Tolerance | Product Length | Product Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCF0.25W470R Multicomp | 53538 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | 250V | - | - | 5 % | - | ± 450ppm/°C | 470ohm | 155 °C | -55 °C | Carbon Film | - | 250mW | - | - | - | General Purpose | - | - | - | - | 28 mm | - | 10 GΩ | 540 µm | ± 5% | 6.8mm | - | No SVHC | ||
![]() MCRE000046 Multicomp | 2416 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | -4500ppm/°C to 0ppm/°C | 5.6kohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MF501K2 Multicomp | 7043 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 350 V | 350 V | 350 V | - | - | 1 % | - | 50 ppm/°C | 1.2 kΩ | 155 °C | -55 °C | Metal Film | - | 500 mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 540 µm | ± 1% | 10mm | - | No SVHC | ||
![]() MF2522R Multicomp | 1613 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | 250 V | - | - | 1 % | - | 50 ppm/°C | 22 Ω | 155 °C | -55 °C | Metal Film | - | 250 mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 540 µm | ± 1% | 6.8mm | - | No SVHC | ||
![]() MF2524R Multicomp | 3502 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | 250 V | - | - | 1 % | - | 50 ppm/°C | 24 Ω | 155 °C | -55 °C | Metal Film | - | 250 mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 540 µm | ± 1% | 6.8mm | - | No SVHC | ||
![]() MF50100R Multicomp | 1050 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 350 V | 350 V | 350 V | - | - | 1 % | - | 50 ppm/°C | 100 Ω | 155 °C | -55 °C | Metal Film | - | 500 mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 540 µm | ± 1% | 10mm | - | No SVHC | ||
![]() MF252K7 Multicomp | 71440 | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF252K7 | MF25 | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | Compliant | Yes | 250 V | 250 V | 250 V | - | MF25 | 1 % | EAR99 | 50 ppm/°C | 2.7 kΩ | 155 °C | -55 °C | Metal Film | Fixed Resistors | 250 mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | 0.25 W | - | 28 mm | 250 V | - | 540 µm | ± 1% | 6.8mm | - | No SVHC | ||
![]() MF121K8 Multicomp | 12120 | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF121K8 | MF12 | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | 200 V | 200 V | 200V | - | MF12 | 1 % | EAR99 | ± 50ppm/°C | 1.8kohm | 155 °C | -55 °C | Metal Film | Fixed Resistors | 125mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | 0.125 W | - | 28 mm | 200 V | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MCF0.25W560R Multicomp | 37758 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | 250V | - | - | 5 % | - | ± 450ppm/°C | 560ohm | 155 °C | -55 °C | Carbon Film | - | 250mW | - | - | - | General Purpose | - | - | - | - | 28 mm | - | 10 GΩ | 540 µm | ± 5% | 6.8mm | - | No SVHC | ||
![]() MCF0.25W270R Multicomp | 45652 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | 250V | - | - | 5 % | - | ± 450ppm/°C | 270ohm | 155 °C | -55 °C | Carbon Film | - | 250mW | - | - | - | General Purpose | - | - | - | - | 28 mm | - | 10 GΩ | 540 µm | ± 5% | 6.8mm | - | No SVHC | ||
![]() MF253R3 Multicomp | 1000 | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF253R3 | MF25 | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | Compliant | Yes | 250 V | 250 V | 250V | - | MF25 | 1 % | EAR99 | ± 50ppm/°C | 3.3ohm | 155 °C | -55 °C | Metal Film | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | 0.25 W | - | 28 mm | 250 V | - | 540 µm | ± 1% | 6.8mm | - | No SVHC | ||
![]() MCF1W100K Multicomp | 10959 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 500 V | 500 V | 500V | - | - | 5 % | - | -700ppm/°C to 0ppm/°C | 100kohm | 155 °C | -55 °C | Carbon Film | - | 1W | - | - | - | General Purpose | - | - | - | - | 28 mm | - | 10 GΩ | 700 µm | ± 5% | 16mm | - | No SVHC | ||
![]() MF1230K Multicomp | 4807 | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF1230K | MF12 | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | 200 V | 200 V | 200V | - | MF12 | 1 % | EAR99 | ± 50ppm/°C | 30kohm | 155 °C | -55 °C | Metal Film | Fixed Resistors | 125mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | 0.125 W | - | 28 mm | 200 V | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MF252K2 Multicomp | 59274 | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF252K2 | MF25 | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | Compliant | Yes | 250 V | 250 V | 250 V | - | MF25 | 1 % | EAR99 | 50 ppm/°C | 2.2 kΩ | 155 °C | -55 °C | Metal Film | Fixed Resistors | 250 mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | 0.25 W | - | 28 mm | 250 V | - | 540 µm | ± 1% | 6.8mm | - | No SVHC | ||
![]() MF256K8 Multicomp | 19374 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | 250V | - | - | 1 % | - | ± 50ppm/°C | 6.8kohm | 155 °C | -55 °C | Metal Film | - | 250mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 540 µm | ± 1% | 6.8mm | - | No SVHC | ||
![]() MCPWR10FTEQ1202 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 400 V | 400 V | Cut Tape | - | 1 % | - | 100 ppm/°C | 12 kΩ | - | - | Thick Film | - | 750 mW | - | - | - | Pulse Withstanding | - | 5025 | - | 2010 | - | - | - | - | ± 1% | 5mm | 2.5mm | No SVHC | ||
![]() MF12200K Multicomp | 5323 | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF12200K | MF12 | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | 200 V | 200 V | 200 V | - | MF12 | 1 % | EAR99 | 50 ppm/°C | 200 kΩ | 155 °C | -55 °C | Metal Film | Fixed Resistors | 125 mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | 0.125 W | - | 28 mm | 200 V | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MF2575R Multicomp | 10750 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | 250 V | - | - | 1 % | - | 50 ppm/°C | 75 Ω | 155 °C | -55 °C | Metal Film | - | 250 mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 540 µm | ± 1% | 6.8mm | - | No SVHC | ||
![]() MF2568K Multicomp | 13417 | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF2568K | MF25 | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | Compliant | Yes | 250 V | 250 V | 250 V | - | MF25 | 1 % | EAR99 | 50 ppm/°C | 68 kΩ | 155 °C | -55 °C | Metal Film | Fixed Resistors | 250 mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | 0.25 W | - | 28 mm | 250 V | - | 540 µm | ± 1% | 6.8mm | - | No SVHC | ||
![]() MF2536K Multicomp | 8907 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | 250 V | - | - | 1 % | - | 50 ppm/°C | 36 kΩ | 155 °C | -55 °C | Metal Film | - | 250 mW | - | - | - | Precision | - | - | - | - | 28 mm | - | - | 540 µm | ± 1% | 6.8mm | - | No SVHC |